ECS Inc. International

The ECX-12Q AEC-Q200 qualified SMD 32.768 kHz tuning fork crystal is available in a 2.0 x 1.2 mm 2-pad package. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

The ECS-TXO-16CSMV offers an ultra-tight stability of ±0.5 ppm over -30ºC ~ +85ºC across a supply voltage range of 1.8V, 2.5V, 3.0V or 3.3V and provides a 26 MHz ~ 52 MHz footprint. Ideal for wireless connectivity and smart grid applications. Read more...

More Product Announcements from ECS Inc. International
Win Source Electronics

The AD1896AYRSZRL is a high-performance Sample Rate Converter designed for seamless digital audio interfacing. With wide frequency support, dual channel flexibility, and robust operation, it is perfect for professional audio equipment, digital audio workstations, and broadcasting systems. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

The TXS0102DCUR is a 2-bit bidirectional voltage-level translator with auto-direction sensing, supporting high-speed data transfer up to 24 Mbps. Ideal for communications and networking, it simplifies design with low power consumption. Read more...

More Product Announcements from Win Source Electronics
Interquip Electronics Co., Ltd.

Environmental Friendly

SMCM32255H series is an environment friendly self-developed crystal resonator by Interquip that eliminated the electroplating process with more cost effective processes..

Direct replace and enjoy cost saving

The SMCM3225H SMD crystal resonator is pin to pin replacement to the SMCE3225 crystal resonator that dominates the market. I... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Interquip provides compact sized crystal, widely applied in automotive, data centers, EV charging systems, infotainment systems, Connected Cars, C-V2X, 5G communications, ADAS, LEO for IoV, and GNSS positioning and tracking.

Conforms AEC-Q200 / AEC-Q100 / IATF 16949

Operating temperature range: -55°C ~ 125°C

High quality requirements such as zero defects, Spe... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Electro Optical Components, Inc.

IFW's silicon carbide (SiC) UV photodetectors are extremely durable and withstand prolonged high energy UV exposure like in water treatment applications. These silicon carbide (SiC) photodetectors / photodiodes have a spectral response of 210 – 360 nm and are not sensitive to radiation outside the UV region. Read more...

More Product Announcements from Electro Optical Components, Inc.
Electro Optical Components, Inc.

Electro Optical Components offers the Smart UV Checker for UV curing and sterilization monitoring. The Smart UV Checker System uses your smartphone and comes with a corded or Bluetooth sensor. You can accurately monitor the UV radiation used in your curing or sterilization process. Read more...

More Product Announcements from Electro Optical Components, Inc.
Aker Technology USA Corporation

Need a frequency control solution for your specific application? See one of the following crystal and oscillator products guides including UAV, AI and edge computing, industrial and robotics and automotive.
Download now and find out why we're the easiest timing supplier to work with our guides Read more...

More Product Announcements from Aker Technology USA Corporation
Aker Technology USA Corporation

Aker Technology Launches 2.0 × 1.6 mm LVDS Differential Crystal Oscillator
Ultra-Low Jitter S1A LVDS Series for High-Speed and High-Reliability Applications

Ultra-Low Jitter S1A LVDS Series for High-Speed and High-Reliability Applications

  • Versatile Power Compatibility: Supports 1.8V, 2.5V, 3.3V, and 2.375V–3.63V
  • Operating range...
Read more...

More Product Announcements from Aker Technology USA Corporation