ERSAELECTRONICS PTE. LTD.

FS32K148UJT0VLQT from NXP Semiconductors is a embedded microcontroller featuring Arm Cortex-M4F up to 112 MHz, 2 MB, and 256 KB. It is designed for automotive body control, motor control, gateway modules, and industrial embedded control. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.

SDINBDG4-8G-XI1 from SanDisk is a high-density memory device featuring 8 GB managed NAND, e.MMC 5.1 with HS400, and up to 300 MB/s read and 40 MB/s write. It is designed for industrial embedded systems, data logging, HMI terminals, and rugged computing. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.

AD2S1210WDSTZRL7 from Analog Devices is a precision data-converter IC featuring resolver-to-digital conversion with reference oscillator, selectable 10, 12, 14, or 16 bits, and up to 3,125 revolutions per second. It is designed for motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.

H5CG48AGBDX018N from SK Hynix is a high-density memory device featuring DDR5 SDRAM, 16 Gb, and 2G × 8. It is designed for high-performance computing, workstations, servers, and DDR5 memory modules. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.

H5AN8G6NDJR-XNC from SK Hynix is a high-density memory device featuring DDR4 SDRAM, 8 Gb, and 512M × 16. It is designed for embedded computing, networking, industrial controllers, and high-bandwidth memory subsystems. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
ECS Inc. International

ECS Inc.'s MultiVolt™ surface-mount TCXOs are ideal for wireless connectivity and smart grid applications. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

The ECX-34Q, AEC-Q200 qualified miniature 3.2 x 1.5 x 0.9 mm SMD crystal. It features a standard frequency tolerance of ±20 ppm at +25°C and a ±10 ppm tolerance option. Available load capacitance of 12.5pF, 9pF, 7pF or 6pF with an operating temperature of -40°C ~ +85°C or -40°C ~ +125°C. Read more...

More Product Announcements from ECS Inc. International
ECS Inc. International

The ECS-327KE 32.768 kHz low power CMOS subminiature SMD oscillator. Ideal for today’s high density low power applications. Read more...

More Product Announcements from ECS Inc. International
Voltage Multipliers, Inc.

Reliability, Performance and Results! VMI offers the most complete range of MIL qualified, high-voltage diodes in the world — axial-leaded and surface-mount. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Read more...

More Product Announcements from Voltage Multipliers, Inc.
ERSAELECTRONICS PTE. LTD.

The ISSI IS21ES08GA-JCLI is an 8GB industrial-grade eMMC 5.0 managed NAND flash memory featuring integrated ECC, wear leveling, high-speed data transfer, and a -40°C to +85°C operating range. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.