VICFUSE

The Vicfuse HMD Series is a high-current bolt-on DC fuse designed for overload and short-circuit protection in low-voltage DC systems. Rated from 60A to 500A at 70VDC, the HMD fuse combines compact construction, secure bolted connections, and reliable fault interruption for battery-powered equipment and industrial DC circuits. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse VCT is a time-delay, current-limiting Class CC fuse designed for small motors, transformers, contactors, lighting, heating equipment, and general industrial loads. With interrupting ratings up to 200kA AC and 50kA DC, the VCT helps prevent nuisance openings caused by temporary inrush currents while maintaining reliable fault protection. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse UL Class Fuse Series provides application-driven circuit protection for industrial AC and DC systems. Covering Class CC, J, T, and G fuse categories, the portfolio is designed for motors, transformers, drives, control panels, feeders, load centers, and semiconductor protection applications requiring reliable interruption performance and system compatibility. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse VD Series is a high-voltage semiconductor protection fuse designed for DC circuit protection against overload and short-circuit conditions. Engineered for diodes, thyristors, GTOs, and IGBT devices, the VD series provides ultra-fast current-limiting performance with high interrupting capacity up to 100kA for demanding power electronic applications. Read more...

More Product Announcements from VICFUSE
Win Source Electronics

Discover how the 94055B integrated circuit combines high performance, low power consumption, and versatile functionality to support modern telecommunications, consumer electronics, and automotive technologies. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

Compare ADT7420, ADT7481, and AD22100 sensors for accuracy, channel support, and cost; ideal for medical, industrial, server, and HVAC applications. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

Mature LPC1768 ARM Cortex-M3 MCU with stable real-time performance, rich communication interfaces, and long lifecycle support for industrial control and embedded systems. Read more...

More Product Announcements from Win Source Electronics
Interquip Electronics Co., Ltd.

The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained surface-mount ceramic package.

Specifications:

  • Frequency Ra...
Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Interquip Crystal Oscillator for BMS Applications
Interquip’s crystal oscillator is engineered specifically for Battery Management Systems (BMS) in electric vehicles. These systems, located near the battery pack, must operate efficiently in high-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and p... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.

Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package.

This component supports Supply Voltage Range from 1.6V to 3.3V.

This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +85°C. The module is output waveform CMOS compatible and... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.