The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained surface-mount ceramic package.
Specifications:
- Frequency Ra...
Interquip Crystal Oscillator for BMS Applications
Interquip’s crystal oscillator is engineered specifically for Battery Management Systems (BMS) in electric vehicles. These systems, located near the battery pack, must operate efficiently in high-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and p... Read more...
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package.
This component supports Supply Voltage Range from 1.6V to 3.3V.
This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +85°C. The module is output waveform CMOS compatible and... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation sy... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.The Winbond W25Q128JVSIQ is a 128Mbit high-performance serial NOR Flash memory featuring Standard, Dual, and Quad SPI connectivity, read speeds up to 133MHz, flexible 4KB sector architecture, advanced data protection, and an industrial temperature range. Its compact SOIC-8 package makes it ideal for firmware, configuration, graphics, and embedded data storage. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.Vicfuse VBS series British Standard semiconductor protection fuses are fast-acting fuses designed for semiconductor circuit protection in industrial and power conversion applications. Rated 690VAC/700VAC/450VDC
Vicfuse VRJ semiconductor protection fuses are fast-acting fuses designed for UPS systems, AC and DC drives, and reduced voltage motor starters requiring low I²t and high reliability. Rated 1000VAC/DC with current ratings from 35A to 2000A and a 100kA interrupt rating, these fuses protect power semiconductor devices across a wide range of high-voltage industrial applications. Read more...
More Product Announcements from VICFUSEVCTMP Class CC time-delay fuse is designed for motor and motor branch circuit protection. Rated 600VAC/600VDC with a current range of 0.1A-60A and interrupt ratings up to 200kA@600VAC, it provides reliable current-limiting overload and short-circuit protection for industrial control panels, motor circuits, and OEM electrical equipment. Read more...
More Product Announcements from VICFUSEVicfuse Class CC fuse holders and fuse blocks are designed for space-constrained industrial control panels and OEM equipment requiring reliable overcurrent protection. Rated 600V AC/DC and up to 60A, they offer DIN-rail mounting, rejection-style clips, and optional blown-fuse indication for Class CC current-limiting fuses used in motor, lighting, and general branch-circuit applications. Read more...
More Product Announcements from VICFUSEFeaturing a dual-core Cortex-M0+ processor, programmable I/O, and low-power operation, RP2040 enables flexible development for IoT, automation, and embedded applications. Read more...
More Product Announcements from Win Source Electronics