VMI's high-voltage rectifier and bridge assemblies range from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A — all designed, manufactured and tested at our facility in Visalia, California. Custom Product Design Available. Read more...
More Product Announcements from Voltage Multipliers, Inc.VMI's SXFL6527 high-voltage, surface-mount diode is designed with 99.99% silver leads. This new design offers 10kV in a surface mount option to the axial-lead 1N6527. Our surface-mount diodes are specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode. Read more...
More Product Announcements from Voltage Multipliers, Inc.VMI's OC200 Series Optocouplers — Ideal for high voltage solid-state switching —
20kV Vrwm • High Gain • High Isolation • Small Footprint • High Reliability • USA Made
VMI’s optocouplers are used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Read more...
Qorvo's QPA0023 is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0023 provides 14 dB small signal gain and 29 dBm P1dB and saturated power of 30 dBm. In addition, the device can provide low IMD3 level of -42 dBc at Pout = 20 dBm/tone. QPA0023 is matched to 50 ohms with integrated DC blocking caps... Read more...
More Product Announcements from QorvoSAB MOSFETs provide precise voltage and leakage-current balancing for 2-, 3-, and 4-cell series-connected supercapacitors with a single IC package. The chips offer near-zero additional leakage currents and zero leakage at 0.3V below rated voltages. They are simple to use, economical, and have various applications such as energy harvesting, backup battery systems, and voltage limiters. Read more...
More Product Announcements from Advanced Linear Devices, Inc.XC7A50T-2CPG236I from AMD is a field-programmable gate array featuring Artix-7 FPGA, 52,160 system logic cells, and 120 DSP48E1 slices. It is designed for industrial control, communications, video, and real-time digital signal processing. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.Timing Solutions for AI Servers, Edge AI, AIoT, and Precision Synchronization
AI systems are processing more data at higher speeds than ever before. While GPUs, CPUs, NPUs, and other processors provide computing power, stable and accurate timing signals are essential for data transmission, system operation, and synchronization.
Crystal resonators and crystal oscillat... Read more...
More Product Announcements from Aker Technology USA CorporationThe FPF2700MX high-side smart load switch integrates precision current limiting, soft-start inrush control, and thermal protection with automatic recovery to protect USB power rails from hot-plug inrush, overload, and short-circuit conditions. Low on-resistance and a compact package suit 5V embedded and industrial designs. Sourced through Win Source with supply-chain support to mass prod... Read more...
More Product Announcements from Win Source ElectronicsKey Features and Benefits:
Frequency: 312.5MHz
LVDS/LVPECL/HCSL Differential output
Phase Jitter (12KHz~20MHz):
42fs @ 312.5MHz LVDS/HCSL Output
38fs @ 312.5MHz LVPECL Output
Low Power Consumption: Operates at supply voltages of 1.0V ~ 3.3V, 1.0V ~ 5.0V, and 2.5V ~ 3.3V.
High Stability: Offers overall frequency stability of ±25... Read more...
Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C to +150°C (Grade 0). The 3.2 x 2.5mm SMD package offers a compact form factor with a frequency range of 8 MHz to 50 MHz... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.