Interquip Electronics Co., Ltd.

Background:

One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power... Read more...

More Product Announcements from Interquip Electronics Co., Ltd.
Nordic Semiconductor ASA

Low power, easy-to-use LTE Cat 1 bis module with integrated location and nRF Cloud services

The nRF93M1 is an easy-to-use, compact, pre-certified LTE Cat 1 bis module delivering global connectivity for more data-intensive cellular IoT applications. It integrates Wi-Fi and cellular location and a rich set of features enabling optimized, robust designs. The nRF93M1 is available in m... Read more...

More Product Announcements from Nordic Semiconductor ASA
ERSAELECTRONICS PTE. LTD.

The STM32F103C8T6 is a proven 32-bit Arm Cortex-M3 microcontroller that combines 72 MHz processing performance, 64 KB of Flash, 20 KB of SRAM, dual 12-bit ADCs, motor-control PWM, USB full-speed, CAN 2.0B, multiple serial interfaces, and flexible power-management functions in a compact 48-pin LQFP package. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
VICFUSE

The Vicfuse VD Series is a high-speed DC protection fuse designed for semiconductor and DC circuit protection applications. Rated up to 1500V DC with interrupting capability up to 250kA, the VD Series provides reliable protection against overload and short-circuit conditions in high-power semiconductor and DC systems. Read more...

More Product Announcements from VICFUSE
VICFUSE

The Vicfuse VT1 Series is a special-purpose telecommunication protection fuse designed for high fault-current DC applications. Rated at 170VDC with interrupting capability up to 100kA and current ratings from 1A to 125A, the VT1 Series provides reliable circuit protection for telecommunications power and network infrastructure equipment. Read more...

More Product Announcements from VICFUSE
VICFUSE

The VICFUSE VSP-0000IGBT Series Semiconductor Protection Fuse is designed for fast protection of IGBT modules and power semiconductor devices in high-power electronic systems. Rated from 690V to 1000V AC/DC with current ratings from 25A to 630A, the aR/gR class fuse provides low I²t performance and rapid fault interruption for demanding industrial power applications. Read more...

More Product Announcements from VICFUSE
VICFUSE

The VICFUSE VF476 Fast Acting SMD Ceramic Fuse is a compact surface mount fuse designed for rapid overcurrent protection in electronic circuits and PCB assemblies. Rated at 250V with current ratings from 62mA to 10A, the VF476 provides fast fault interruption, ceramic construction, and reliable protection for industrial electronics, power supply circuits, and electronic equipment. Read more...

More Product Announcements from VICFUSE
Win Source Electronics

Integrated quasi-resonant PWM controller with built-in 650V SENSEFET, optimized for medium-power AC-DC supplies, offering high efficiency, low standby power, and compact design. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

High-performance LCD display controller from Solomon, featuring 128-pin LQFP packaging, designed for advanced display solutions with balanced supply-demand and high market popularity. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

The MC1035 is a high-performance semiconductor IC designed for computing and electronic systems, offering efficient processing, low power consumption, and stable system integration. Read more...

More Product Announcements from Win Source Electronics