High-performance LCD display controller from Solomon, featuring 128-pin LQFP packaging, designed for advanced display solutions with balanced supply-demand and high market popularity. Read more...
More Product Announcements from Win Source ElectronicsThe MC1035 is a high-performance semiconductor IC designed for computing and electronic systems, offering efficient processing, low power consumption, and stable system integration. Read more...
More Product Announcements from Win Source ElectronicsThe LM7805 voltage regulator provides stable 5V output regulation and reliable power management for embedded electronics, microcontrollers, sensors, and digital systems. Read more...
More Product Announcements from Win Source ElectronicsEOC offers Far UV (100 - 200nm) measurement tools for the safer Far UV used in sterilization. These tools include Far UV sensors and meters. Read more...
More Product Announcements from Electro Optical Components, Inc.ECS Inc. Internatinal's ECS-3225MVQ are 3.2 x 2.5 mm AEC-Q200 surface mount oscillators ideal for automotive, IoT and industrial applications. Read more...
More Product Announcements from ECS Inc. InternationalECS Inc. International's ECX-1637B2 is a compact surface mount crystal that includes tight stability and low aging. It comes in a 2.0 x 1.6 x 0.45 mm 4-pad package. Read more...
More Product Announcements from ECS Inc. InternationalThe ECX2-LMV MultiVolt LVDS low jitter oscillator operates over 2.375V ~ 3.63V with a stability of ±25ppm. Ideal for SONET, broadband and FPGA applications. Read more...
More Product Announcements from ECS Inc. InternationalSD2943W from STMicroelectronics is a power MOSFET featuring gold-metallized N-channel RF power MOSFET, 50 V large-signal applications, and applications up to 150 MHz. It is designed for 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.Interquip P-Series Programmable Oscillator: Reliable and Customizable Clock Solution
The Interquip P-Series Programmable Oscillator is designed to meet the precise timing requirements of a variety of industries, offering flexibility and performance. With the ability to customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications r... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.Let us help you find the best oscillator option for your application:
Due to customers are moving more towards smaller packaged frequency products. Therefore, INTERQUIP wants to remind engineers of its 2.0 x 1.6 mm clock oscillator: (SPXO-2016) 168-B series.
The (SPXO-2016) 168-B series, is available in three supply voltages: 1.8 V, 2.5 V & 3.3 V. Housed in a min... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.