Interquip AEC-Q200 qualified low-power, low jitter, SMD crystal oscillators are available in a 3.2 x 2.5mm package. The frequency component allows customers to use the same device for many designs with different supply voltages which reduces qualification requirements and inventory. The oscillators are manufactured in an IATF 16949 certified production line and able to withstand harsh en... Read more...
More Product Announcements from Interquip Electronics Co., Ltd.S912XET256W1MAG from NXP Semiconductors is a embedded microcontroller featuring HCS12X 16-bit architecture with XGATE coprocessor, 256 KB on-chip Flash, and 144-pin LQFP. It is designed for automotive body electronics, gateway functions, industrial control, and legacy platform support. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.STW70N60DM2 from STMicroelectronics is a power MOSFET featuring N-channel MDmesh DM2 power MOSFET, 600 V, and up to 66 A. It is designed for high-efficiency converters, power-factor correction, inverters, and industrial power supplies. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.VICFUSE VHS switch disconnectors are designed for use with NT/NH series fuse links, combining a seat and melt-loading cover in a half-sealed structure with a front inspection window. Rated for operational currents from 160A to 1600A at up to 690V, VHS units offer compact, reliable fuse switching for industrial power distribution panels requiring convenient fuse installation and removal. Read more...
More Product Announcements from VICFUSEALD offers a monolithic complementary N-channel and P-channel transistor pair, suitable for precision analog applications. It offers high input impedance and negative current temperature coefficient, making it ideal for precision signal switching and amplifying applications. It is also suitable for use in precision applications such as current mirrors and sources. Read more...
More Product Announcements from Advanced Linear Devices, Inc.The high-performance dual voltage comparator is ideal for low-level signal detection. With a high input impedance of 1012Ω, low input bias current of 10pA, and fast response time of 300ns, this device offers maximum application flexibility and low power dissipation. It's optimal for power supply voltage monitors, photo-detector sensor circuits, and remote signal detection. Read more...
More Product Announcements from Advanced Linear Devices, Inc.The CMOS analog switches have fast switching, low on-resistance, and micropower consumption. They offer low-charge injection, high precision, and rail-to-rail signal range, making them ideal for precision applications. They operate with a flexible power supply range and are commonly used in sample and hold circuits, peripherals, and feedback control systems. Read more...
More Product Announcements from Advanced Linear Devices, Inc.The ALD dual monolithic CMOS operational amplifier (op-amp) offers rail-to-rail input and output voltage ranges, ensuring optimal signal integrity even at extreme levels. Its minimal input bias currents guarantee accurate signal processing, while its remarkable high open-loop voltage gain, substantial useful bandwidth, and rapid slew rate enhance analog designs. Read more...
More Product Announcements from Advanced Linear Devices, Inc.ALD's high-performance single monolithic analog RC timing circuit operates at 2.5MHz. Its 80mA discharge current negates external drivers, streamlining designs. It surpasses other timers in speed, leakage currents, supply current, stability, temperature voltage stability, and discharge output drive. It features low supply current of 50µA, making it suitable for battery-operated set... Read more...
More Product Announcements from Advanced Linear Devices, Inc.VICFUSE TPSHS is a 1-pole load-break fuse switch base designed for power distribution systems up to 80V DC, particularly telecommunication power supplies and battery-supplied circuits. Available in current ratings from 2A to 1600A across four base sizes, TPSHS accepts TPS series DC fuse-links in a compact, silver-plated design that saves space and cost in DC power distribution installati... Read more...
More Product Announcements from VICFUSE