Aker Technology USA Corporation

What Industries are Drones Powering?

With AI integration, extended flight endurance, and regulatory adaptations, drones are reshaping industries from agriculture to environmental protection. The technological leap in drone capabilities has unlocked new possibilities, making UAVs indispensable tools across various fields, including:

  • Agriculture
  • L...
Read more...

More Product Announcements from Aker Technology USA Corporation
Quantaflex Printed Electronics Inc.

Quantaflex Printed Electronics manufactures high-precision printed sensors for a variety of applications, including electromechanical biosensors for diagnostics, heaters for automotive and LCDs, and other sensors requiring tight physical and electrical tolerances for sensitive electronic equipment. Read more...

More Product Announcements from Quantaflex Printed Electronics Inc.
Aker Technology USA Corporation

Low Voltage Frequency Control in Modern Electronics

As battery-powered and portable devices have grown to dominate modern electronics, power efficiency has become one of the key challenges in circuit design. Low voltage (LV) devices have become a key element to meet this growing demand for energy efficiency and the increased adoption of automation across markets and applications f... Read more...

More Product Announcements from Aker Technology USA Corporation
Richardson RFPD

Wolfspeed has unveiled its Gen 4 technology platform—engineered to deliver breakthrough performance, durability, and efficiency for high-power applications.

Designed to simplify switching behavior and reduce design complexity, Gen 4 supports a broad range of products including power modules, discrete components, and bare die, available in 750V, 1200V, and 2300V classes. Read more...

More Product Announcements from Richardson RFPD
Innovative Sensor Technology IST USA Division

The IST AG LV5 sensor is a flow-through biosensor and offers the possibility for multi-parametric measurements, since up to 4 analytes can be measured simultaneously (glucose, lactate, glutamine, glutamate). The sensor features a very small flow cell (1 µL) and therefore requires minimal sample volumes when used as an analyzer.

Further advantages of the LV5 biosensor include: Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

IST sensor products from the FlipChip Series are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding.

Depending on the connection process and the required temperature range you could choose between the different types: Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

Temperature sensors are produced with different technologies to fit specific application requirements.

IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

Innovative Sensor Technology IST AG offers biosensors designed to measure the concentration of glucose, lactate, glutamine and glutamate in aqueous media. The biosensors use the enzymatic-amperometric measurement principle. They rely on immobilized enzymes to detect the target analytes with high specificity and reliability.

Each year we develop more than 200 sensors based o... Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

The IST AG IV4 biosensor is a flexible stripe with large form factor ideal for direct dipping in the measurement media. It is designed for the detection of a single analyte, glucose as standard. This sensor is ideal for applications that require in-line continuous measurement with high reliability.

Further advantages of the IV4 biosensor include:

  • Excellent long...
Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
kTB Solutions

Our diodes are available in a variety of specifications and packages, with the possibility of custom configurations. We also offer custom electrical testing upon request. Read more...

More Product Announcements from kTB Solutions