Eteily's 2.4 GHz / 5.8 GHz PCB integrated antenna ensures dependable dual-band Wi-Fi connectivity in small devices. With a 10 cm 1.13 mm cable, U.FL connector, and omnidirectional radiation, it connects easily into routers, IoT modules, and embedded wireless systems that require effective internal antenna solutions. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.HM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. Read more...
More Product Announcements from kTB Solutions2.4 GHz and 5 GHz CH1-13 Wi-Fi / LTE-5G coexBoost™ & Wi-Fi U-NII 1-3 bandBoost™ BAWplexer Read more...
More Product Announcements from QorvoSelection guide comparing LM5017, LM5018, and LM5013 high-voltage buck converters for industrial and automotive power systems. Analyze current capability, topology, efficiency, and qualification differences to optimize 48V and high-input DC power architectures. Read more...
More Product Announcements from Win Source ElectronicsEteily's 4G 5dBi PCB Internal Antenna improves LTE performance while remaining compact and embedded. With a 1.13 mm cable and U.FL connector, it's suitable for routers, gateways, IoT devices, and telemetry systems that require inside antenna placement and good signal reception. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, VMI's SMF and SXF families of high voltage surface mount diodes range from 50mA to 500mA, 2kV to 15kV, and 30ns to 100ns. Read more...
More Product Announcements from Voltage Multipliers, Inc.Churod’s BPS series pressure sensor provides a class-leading solution. Three power modes mean less power use; parameters are customizable via CAN or PWM Read more...
More Product Announcements from Churod Americas, Inc.KRYTAR Announces New 4X4 BUTLER Matrix Operating from 2.4 GHz to 7.25 GHz Read more...
More Product Announcements from KRYTAR, Inc.Fuji Electric’s semiconductors provide energy efficiency with our state-of-the-art IGBT technology creating more reliability for your application. Our IGBT modules and semiconductors offer 175 degrees C maximum continuous temperatures (Tjop) to help power and control equipment. Read more...
More Product Announcements from Fuji Electric Corp. of AmericaECS Inc.'s most cost-effective compact 32.768 kHz SMD tuning fork crystal on the market, the ECX-31B.
The ECX-31B comes in a 3.2 x 1.5 x 0.9 mm industry-standard package that offers an ESR of 70 kΩ. The 32.768 kHz tuning fork offers a standard ±20 ppm tolerance with a ±10 ppm option available. Read more...
More Product Announcements from ECS Inc. International