Qorvo

The Qorvo® QPF4507 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest l... Read more...

More Product Announcements from Qorvo
Qorvo

Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency.

Using GaN MMIC technology and plastic packaging, the QPA2597 provides a low-cost driver solution that provides the added benefit of operating on the same voltage rai... Read more...

More Product Announcements from Qorvo
ECS Inc. International

ECX-49 compact SMD 32.768 kHz crystal offers low 70 kΩ maximum. The industry standard 4.1 x 1.5 x 0.9 mm (LWH) ceramic package is ideal for industrial applications. Read more...

More Product Announcements from ECS Inc. International
Mouser Electronics

Bourns CRN metal film resistors are ideal for energy-efficient and environmentally responsible electronics, delivering precise resistance values with low temperature coefficient and high stability. These resistors are designed to handle demanding circuits, supporting applications such as instrumentation, power supplies, and automotive electronics where accuracy and reliability are paramo... Read more...

More Product Announcements from Mouser Electronics
Eteily Technologies India Pvt. Ltd.

Eteily's LTE 3 dBi Flexible PCB Antenna provides dependable 4G/LTE performance in tiny, embedded systems. The flexible PCB design, 1.37 mm cable, and U.FL connector make it excellent for interior mounting in routers, gateways, IoT modems, and other space-constrained cellular applications. Read more...

More Product Announcements from Eteily Technologies India Pvt. Ltd.
DigiKey

The Würth Elektronik WE-CMBNC series sets a new standard for EMI suppression with its VDE-certified design and nanocrystalline core material offering exceptional permeability. This advanced construction delivers outstanding broadband attenuation, even in compact form factors, while supporting high rated currents and maintaining ultra-low DC resistance for maximum efficiency. Read more...

More Product Announcements from DigiKey
ECS Inc. International

A 2.5 x 2.0 mm crystal, the ECX-2236 offers a tight stability option of ±10 ppm, a frequency range of 12 MHz to 80 MHz and the standard industrial temperature range of -20°C ~ +70°C. Read more...

More Product Announcements from ECS Inc. International
Micross Components, Inc.

Micross’ qualified encapsulated space-grade MRAM utilizing Avalanche Technologies STT-MRAM, is a plastic encapsulated microcircuit screened and qualified to NASA’s electrical, electronic and electromechanical specifications. Read more...

More Product Announcements from Micross Components, Inc.
Micross Components, Inc.

Micross has been supplying hi-reliability components for over 40 years. As a QML supplier fully certified to AS9100 and ISO9001, Micross meets and exceeds the demands of the aerospace, defense, space, industrial-embedded and medical diagnostic markets.

Micross is certified to MIL-PRF-38535 Class Q & V and MIL-PRF-38534 Class H. Micross has over 1100 part numbers listed with DS... Read more...

More Product Announcements from Micross Components, Inc.
Micross Components, Inc.

EOL/DMSMS Sustainment

Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However... Read more...

More Product Announcements from Micross Components, Inc.