The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions with the added benefit of Bluetooth functionality. Read more...
More Product Announcements from HydraCheck Inc.DOT Air Brake Tubing
General Applications:
• Auxiliary air systems
• Trailer air brake systems
• Truck, bus and commercial vehicle air brake systems
Construction: Specially designed polyester compounds
Service Temperature Range: -85°F (-65°C) to +200°F (+93°C)
Features and Advantages:
• Superior Flexibility... Read more...
See the difference! Up to 25% more flexible than lined metal hose. The characteristics of smooth bore in a single strip! Read more...
More Product Announcements from Kuriyama of America, Inc.Introducing CONQUEROR Concrete Hose and Accessories
The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications.
The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently... Read more...
More Product Announcements from Kuriyama of America, Inc.Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer. Read more...
More Product Announcements from ClippardSometimes you just need a little more power. Our vacuum pumps can easily handle it. With a variable speed drive (VSD) from Busch, you are optimally prepared for peak demand. But even in times with less demand, we won’t let your electricity costs explode. 20% more power* or 60% less speed is no problem for our motors. Each speed is infinitely variable, either manually or automatical... Read more...
More Product Announcements from Busch Vacuum SolutionsSuitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Read more...
More Product Announcements from Innovative Sensor Technology IST USA DivisionABB’s high-precision CoriolisMaster flowmeter now certified for custody transfer Read more...
More Product Announcements from ABB Measurement & AnalyticsHigh-pressure pneumatic automated stainless-steel ball valves. Built to last in the toughest applications and meet NACE MRO 175. Read more...
More Product Announcements from DynaQuip ControlsWhat is a gradient valve, and why would you use one? Product Manager Attila Kiss provides a quick overview of these unique, versatile valves. Read more...
More Product Announcements from Clippard