Rotork plc

All industrial, manufacturing and utility provision sites have large numbers of essential, complex and specialist equipment. These assets require dedicated maintenance and service plans to make sure they continue working as they are supposed to, at all times. This is the case irrespective of industry; oil and gas sites, wastewater plants, chemical production sites and power stations (to... Read more...

More Product Announcements from Rotork plc
Asahi/America, Inc.

There are numerous factors the design community must consider when choosing the proper material for a specific application. Some of these factors include: type of media, temperature, pressure, flow rate, environment, local codes, project cost, project schedule, and total install cost. Read more...

More Product Announcements from Asahi/America, Inc.
Asahi/America, Inc.

Thermoplastic valves offer a dependable and economical way to handle corrosive chemicals in some of the harshest environments. When comparing nonmetallic valves to metal valves there are many criteria the specifier must consider, including:

  • Process pressure
  • Temperature boundaries (high & low) of material
  • Corrosion resistance
  • Abrasion res...
Read more...

More Product Announcements from Asahi/America, Inc.
Asahi/America, Inc.

Thermoplastic resins are in constant development to enhance specific characteristics that may offer value for a myriad of applications. With so many thermoplastic piping materials offered today for applications ranging from potable water to hot sulfuric acid, it’s not always clear which are best suited for particular applications. Read more...

More Product Announcements from Asahi/America, Inc.
Asahi/America, Inc.

Asahi/America’s end users have trusted the use of our valves and actuators for critical applications in chemical, water, wastewater, ultrapure water, and oil and gas for more than 50 years. Asahi offers the broadest range of non-metallic control valves. Read more...

More Product Announcements from Asahi/America, Inc.
Asahi/America, Inc.

The purpose of classifications, certifications, standards, or codes is to aid an industry and its regulatory bodies with regards to safety, based on a vast accumulation of their knowledge. Organizations worldwide define their activities by providing some form of classification services. Read more...

More Product Announcements from Asahi/America, Inc.
Asahi/America, Inc.

While typically the most common and thoroughly discussed component of any process system is the valve, one component that is equally critical, yet often misunderstood, and sometimes even overlooked is the actuator. Read more...

More Product Announcements from Asahi/America, Inc.
Asahi/America, Inc.

Abalone is considered a seafood delicacy in many countries. When raised on an aquaculture farm, they receive a constant supply of pure, cold, nutrient-rich seawater they require via life support systems consisting of valves and long runs of pipe. The valves are used for shut-off purposes for the abalone’s holding tanks, life support filtering beds, and the associated feeding pipeli... Read more...

More Product Announcements from Asahi/America, Inc.
Asahi/America, Inc.

Aside from the control system itself, the most comprehensively discussed component of any process system is the valve. Whether the application is a simple open/closed manual valve, severe service flow control valve or critical isolation valve, engineers and suppliers spend hours discussing, specifying and designing valve packages that can withstand a multitude of factors for operation. Read more...

More Product Announcements from Asahi/America, Inc.
Atlantic Rubber Company, Inc.

Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds.

Other Custom Options:

  • Molded / Extruded
  • Gaskets
  • Injection Molded
  • O-Rings

Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From N... Read more...

More Product Announcements from Atlantic Rubber Company, Inc.