Changchun Yutai Optics Co., Ltd.

Lithium fluoride is a tetragonal crystal system, the crystal growth can be single polycrystalline blocks or directional growth of single crystals.

Polycrystalline lithium fluoride is mostly used as protective windows; monocrystalline lithium fluoride is suitable for lenses, prisms and observation windows. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.

Optical Plano Silicon Windows made of single crystal silicon, precision double-side polished, high transmittance in mid-infrared. Custom size and AR coating available for IR imaging & infrared detection Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Plast-O-Matic Valves, Inc.

Technical Article from Plast-O-Matic

Understanding FDA Compliance & Industrial Valves

The regulation of valves by the FDA depends entirely on how and where the valve is used. A common misconception is that the FDA “approves” valves: With the exception of medical valves, the FDA does not approve industrial valves. The FDA treats medical valves v... Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.
DynaQuip Controls

The SmartConnect WIFI interface works with WaterCop Pro, Classic, and Leak Stop+ systems by providing instant notification to your smart phone or tablet through the WaterCop WiFi app. Read more...

More Product Announcements from DynaQuip Controls
Pexco

Pexco's Altaflo® 480 Ultra-High-Purity PFA (UHP PFA) Tubing and Pipe, engineered for chemical delivery systems requiring the highest available level of contamination control. Manufactured under stringent purity controls to minimize extractables and particle generation, Altaflo® 480 is built for critical semiconductor wet process chemical delivery and other ultra-high-purity appli... Read more...

More Product Announcements from Pexco
Ningbo TIP Fluid Technology Co., Ltd.

Engineered for high-pressure hydraulic and industrial applications. Dual high-tensile steel-wire braid reinforcement with factory-crimped metal end fittings. Smooth cover reduces friction, resists contamination, and simplifies cleaning. SAE-compliant construction, with an operating range of –40°C to +100°C. Read more...

More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.

Engineered for extreme high-pressure hydraulic and industrial applications. Four-layer spiral steel-wire reinforcement provides superior strength and impulse resistance. Wrapped cover offers excellent grip, abrasion protection, and enhanced durability. Factory-crimped metal end fittings ensure secure, leak-free connections. Read more...

More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.
Shanghai Thinktank Process Management Co., Ltd

Compact pneumatic control valve designed for heavy-duty and high differential pressure applications, featuring low-pressure loss, large flow capacity, and reliable operation in extreme conditions. Read more...

More Product Announcements from Shanghai Thinktank Process Management Co., Ltd