Ningbo TIP Fluid Technology Co., Ltd.

Extreme-pressure four-spiral wire reinforced hydraulic hose assembly, engineered for oil, water, and high-abrasive slurry transfer in ultra-high-pressure hydraulic systems, large subsea equipment, and heavy-duty metallurgical machinery. Rated at 35 MPa working pressure with a minimum burst pressure of 140 MPa, 4:1 safety factor, and maximum I.D. of 2 1/2 inches. Read more...

More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.
EXAIR

EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. Read more...

More Product Announcements from EXAIR
EXAIR

Why is compressed air safety a concern?

Compressed air is commonly referred to as the "fourth utility" because it is very common as a resource within manufacturing, mining and processing environments. Employees or contractors in every industrial company or setting are exposed to compressed air's effects regularly and it should be handled with responsibili... Read more...

More Product Announcements from EXAIR
Ningbo TIP Fluid Technology Co., Ltd.

SAE J517 100R19 certified double steel wire braided hydraulic hose with wrapped cover, featuring high pressure resistance, wide temperature adaptability and flexible performance. Ideal for construction, mining and high-pressure industrial mechanical hydraulic systems. Read more...

More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.

Engineered for extreme pressure (42MPa) and ultra-flexibility in construction, mining, and heavy machinery. Replace rigid assemblies with a spiral hose that absorbs shock, survives abrasion, and performs from -40°C to +121°C. Read more...

More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.

Four alternating high-tensile steel wire spirals, synthetic rubber tube/cover. Withstands surge & flexing in construction, mining, and heavy industrial equipment. Read more...

More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.
Pexco

Fluoropolymer injection molding produces precision components from PFA, FEP, PVDF, and ECTFE for medical devices, semiconductor fluid handling systems, and high-purity applications. Pexco has published a new technical guide covering material selection, process challenges, and direct gating technology for manufacturers evaluating these components. Read more...

More Product Announcements from Pexco
Asahi/America, Inc.

When discussing corrosion resistance, the focus is often on the fluid flowing through the valve. However, corrosion resistance is equally important for the valve’s external environment. Manufactured from PVC resin conforming to ASTM D1874, Cell Classification 12454A, Asahi/America PVC-body valves provide outstanding resistance to external corrosion. Read more...

More Product Announcements from Asahi/America, Inc.