Water hammer, vibration, and excessive noise can shorten equipment life and increase maintenance costs. See how a major wastewater treatment facility eliminated hydraulic shock issues by replacing conventional dual-disc check valves with DFT® ALC® Axial Flow Check Valves. Download the case study to learn the results. Read more...
More Product Announcements from DFT Inc.Protect your process from unwanted backflow with the DSV® Sanitary Check Valve. This in-line, spring-assisted valve is CIP-ready, 3-A Certified, and available in vertical or horizontal configurations to fit your process piping with ease. Reliable, sanitary protection—built for flexible installation. Read more...
More Product Announcements from DFT Inc.More choices, same trusted performance: Agilent IDP dry scroll pump family is getting bigger! The latest IDP-4, IDP-35, and IDP-45 models combine clean, oil‑free vacuum with advanced control capabilities, helping you fine‑tune performance and stay connected through real‑time system monitoring. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsInnovacera provided advanced ceramic solutions for fluid dispensing and filling in the pharmaceutical, cosmetic and food industries.Our pumps and valves are made in advanced ceramic materials. Read more...
More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.Manufactured from high-purity alumina ceramic. Read more...
More Product Announcements from Niimi Ceramics Co., Ltd.Manufactured from high-purity alumina ceramic (Al?O? ≥ 99.5%). Suitable for medical device applications. Read more...
More Product Announcements from Niimi Ceramics Co., Ltd.EXAIR's Mini Swivel Fittings make it easy to adjust the position of our award-winning air nozzles. Using these Type 316 Stainless Steel mini swivels, even our mini Super Air Nozzles can be pointed exactly where you need it. Read more...
More Product Announcements from EXAIRManaging Pressure Transients After Pump Shutdown
Valve response impacts system stability
When a pump shuts down, flow does not stop instantly. As velocity decays, fluid inertia can create transient pressure changes throughout the system. If not properly managed, these pressure transients can introduce vibration and mechanical stress in piping and connected equipment.... Read more...
More Product Announcements from DFT Inc.Breakthrough Hybrid Valve: One Compact Unit Delivering Smooth, Stable Flow, No Chatter, and Maximum Efficiency. Read more...
More Product Announcements from Blacoh Fluid Control, Inc.Critical components often need additional protection beyond a normal filtration system. O’Keefe Controls Co. Miniature Stainless Steel Wire Screens provide excellent particulate protection integrated directly into the fluid system. Read more...
More Product Announcements from O'Keefe Controls Co.