Does your flow control application need exact metered flows in opposite directions? The efficient design of O'Keefe Controls Co. Bidirectional Fixed Flow Controls provides this functionality — within a single construction. Read more...
More Product Announcements from O'Keefe Controls Co.Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation. Read more...
More Product Announcements from Indelac Controls, Inc.Applications:
- Appliances
- Automotive Fluids
- Cable Jacketing
- Chemical Processing & Transfer
- Fuel & Oil Lines
- Hot Lubrication
- Model Engine Exhaust
- Peristaltic Pumps
- Seals & ‘O’-Rings
- Solvents<.../li>
As data centre architectures evolve, the shift to liquid cooling is placing much greater emphasis on accurate, reliable flow control.
This is where the right combination of intelligent monitoring and precise actuation becomes critical – not just for performance, but for protecting uptime and managing energy efficiency at scale.
Rotork’s approach focuses on providing... Read more...
EXAIR's compact Super Air Knife delivers a uniform, high volume, high velocity sheet of air for blowoff, cooling and drying applications. Energy use is 1/3 that of typical blowoffs, comparable to a blower without the costly downtime and maintenance. Read more...
More Product Announcements from EXAIRWhen optimum process performance depends on accurate speed control and timing, O’Keefe Controls Co. Tamperproof Flow Controls provide exceptional, reliable service over a long operating life. Read more...
More Product Announcements from O'Keefe Controls Co.The GML/GMB mag-drive gear pumps combine Tuthill GlobalGear and Dickow magnetic coupling technology for reliable, seal-less performance in demanding applications. With a hermetically sealed liquid end, they improve safety when handling hazardous fluids. Eliminating mechanical seals reduces maintenance, lowers operating costs, and increases reliability and uptime in industrial envi... Read more...
More Product Announcements from Dickow Pump Company, Inc.The pump type NMT has been developed for chemical, petrochemical and related industries. Read more...
More Product Announcements from Dickow Pump Company, Inc.Due to the fact that 90% of pump failures are caused by leaking shaft seals, the sealless design increases the availability and reduces maintenance costs. The HZSM-type is used in tank farms, for offloading rail cars and trucks, filling of storage tanks and other applications where priming of empty suction pipes is required. Read more...
More Product Announcements from Dickow Pump Company, Inc.Within a single construction, O'Keefe Controls Co. Tamperproof Checked Orifices provide an efficient solution for precise fluid metering in one direction and backflow prevented in the opposite direction. Read more...
More Product Announcements from O'Keefe Controls Co.