DFT Inc.

The TLW® tapped lug wafer check valve is engineered to meet safety requirements in refining, chemical, gas, and other demanding applications. Its one-piece body provides a tight seal with no exposed studs, supports horizontal or vertical installation, and delivers reliable performance with long service life. Read more...

More Product Announcements from DFT Inc.
Indelac Controls, Inc.

In order to make the best technical and economical choice, an engineer must know the factors that are most important for the selection of actuators for plant wide valve automation. Where the quality of a valve depends on the mechanical design, the metallurgy, and the machining, its performance in the control loop is often dictated by the actuator. Read more...

More Product Announcements from Indelac Controls, Inc.
Indelac Controls, Inc.

Anodized aluminum can replace stainless steel electric actuators in certain applications, yielding savings in material costs, maintenance and part replacement, to name a few. The ways that anodized actuators can be used instead of stainless steel actuators are virtually endless, limited only by designers and engineers’ imaginations. Read more...

More Product Announcements from Indelac Controls, Inc.
PCE Instruments / PCE Americas Inc.

Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes.
Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. Read more...

More Product Announcements from PCE Instruments / PCE Americas Inc.
Dickow Pump Company, Inc.

Our sealless design increases reliability and reduces maintenance needs. With no seals to replace, these pumps offer lower maintenance costs and higher reliability, minimizing downtime and total cost of ownership. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

Our sealless design increases reliability and reduces maintenance needs. With no seals to replace, these pumps offer lower maintenance costs and higher reliability, minimizing downtime and total cost of ownership. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Dickow Pump Company, Inc.

Our sealless design increases reliability and reduces maintenance needs. With no seals to replace, these pumps offer lower maintenance costs and higher reliability, minimizing downtime and total cost of ownership. Read more...

More Product Announcements from Dickow Pump Company, Inc.
Kuriyama of America, Inc.

GENERAL APPLICATIONS

  • Air hammer
  • Heavy construction
  • Mining
  • Petroleum transfer
  • Quarry operations
  • Rock drilling
  • Washdown
  • Water jetting

CONSTRUCTION

  • Tube – Black non-conductive NBR (ARPM Class A)
  • Reinforcement – High tensile textile braids<.../li>
Read more...

More Product Announcements from Kuriyama of America, Inc.