DFT® non-slam check valves are designed to solve reverse flow, vertical flow, and water hammer issues in critical applications. Download our Check Valve Catalog to discover the right solution for your system. Read more...
More Product Announcements from DFT Inc.Designed, built and tested to the AWWA C517 standard, MPI’s Eccentric Plug Valves are available in sizes 3”-48” for 100% port with a variety of end connections. Read more...
More Product Announcements from McWane Plant and IndustrialDynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Read more...
More Product Announcements from DynaQuip ControlsMulti-durometer tubing is a type of tubing where the hardness, or durometer, of the material changes along its length. The proximal section of the tube can be made of a harder plastic to help with insertion, positioning, pushability, and control while a more flexible distal section will allow the tube to better navigate challenging paths within the human anatomy. Read more...
More Product Announcements from New England Tubing TechnologiesVooner’s commitment to quality and innovation sets us apart. Our products are designed to meet and exceed industry standards. We work closely with our customers to provide tailored solutions that enhance operational efficiency and sustainability. Read more...
More Product Announcements from Vooner FloGard LLCOur customized products span all types of medical applications and devices and our expertise means we are not limited to one specific application, surgery, or use. We utilize a wide range of materials and can create an endless number of designs. This allows us to provide flexible tubing for navigating the body and also very stiff tubing which is used as an introducer. Read more...
More Product Announcements from New England Tubing TechnologiesFor catheter tubing reinforcement, endoscopic assemblies, and flexible articulation sections Read more...
More Product Announcements from New England Tubing TechnologiesThe DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer style butterfly valves ranging in size from 2" to 24", DynaQuip Butterfly valves give you the opportunity to build a valve customized to your needs. Read more...
More Product Announcements from DynaQuip ControlsThe ultra-compact AVA Series provides 177-974in.lbs torque output. They feature an enhanced housing design including a new 'Wiring Box' with conduit entry and offering failsafe function. Available in a smart or standard versions offering a wide range of features including on/off, failsafe, modulating and hi-speed functionality. Read more...
More Product Announcements from DynaQuip ControlsDynaQuip’s pneumatically automated stainless-steel ball valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. ISO 5211 direct mounting provides accurate alignment and a more compact size compared to traditional actuator mounting styles. The PAS Series is designed for high-pressure a... Read more...
More Product Announcements from DynaQuip Controls