Grind solid lumps into smooth slurries....disperse
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force a... Read more...
More Product Announcements from ARDE Barinco, Inc.The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more. Read more...
More Product Announcements from McWane Plant and IndustrialSeries FC is an automatic flow control valve that converts high variable upstream flow rates to a constant, lower downstream flow rate, regardless of pressure changes. Plast-O-Matic engineer Eric Holzer explains how this small but mighty valve works. Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the pump to operate under flooded conditions without leaking.
This 6" x 6" pump model is power... Read more...
More Product Announcements from Gorman-Rupp PumpsIntroducing MPI’s AWWA C508 Swing Check Valves. Enhanced strength and corrosion resistance for water and wastewater applications. Read more...
More Product Announcements from McWane Plant and IndustrialA complete hydraulic hose system from trusted global brands Alfagomma® Hydraulic Hose, Piranhaflex® Thermoplastic Hydraulic Hose and O+P Crimpers®. Join the alliance at Kuriyama Hydraulic Connections Read more...
More Product Announcements from Kuriyama of America, Inc.The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately down to 0.5 psi. This regulator provides maximum performance in a miniature size. Read more...
More Product Announcements from Beswick Engineering Co., Inc.O'Keefe Controls Co.'s extensive line of Precision Orifices enable highly accurate, repeatable flow restriction. A wide range of configurations is available to address applications across industries. Watch video. Read more...
More Product Announcements from O'Keefe Controls Co.Water hammer is a relatively common problem that is often only briefly touched upon in engineering school curriculums. This DFT webinar Water Hammer- What is it? How do I prevent it in my facility? explains what water hammer is and steps to take to prevent or mitigate its occurrence. Read more...
More Product Announcements from DFT Inc.DFT® Vacuum Breakers provide reliable and effective protection against the collapse of pressure vessels, tanks, and rolls. They prevent condensate back-up, are used to break siphons, and prevent pipe collapse during transient pressure drops, see more. Read more...
More Product Announcements from DFT Inc.