Kuriyama of America, Inc.

FEATURES AND ADVANTAGES

  • Smooth 64RA surface finish.
  • Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings.
  • Smooth 64RA surface finish.
  • Designed for use with TCS-SS, FBS-SS, MBS-SS, FILS-SS, MILS-SS and TES-SS series fittings.
Read more...

More Product Announcements from Kuriyama of America, Inc.
Kuriyama of America, Inc.


Manufactured in Cadillac, Michigan, Piranha® Hose Products has been leading the US high pressure thermoplastic hose market since 1959. Their state of the art productions facility provides high quality, reliable hydraulic hose products; as well as specially engineered and value add products such as the Piranhaflex Plus, with its specially engineered low friction cover,... Read more...

More Product Announcements from Kuriyama of America, Inc.
Atlantic Rubber Company, Inc.

Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and cold temperature resistant; it is able to maintain a high coefficient of friction during most app... Read more...

More Product Announcements from Atlantic Rubber Company, Inc.
DFT Inc.

The DFT® model PDC® and model GLC® are our most in-demand check valves that meet API-6D. They provide tight shut-off and protect other equipment in the system from reverse flow, chattering, and water hammer. They install horizontally or vertically, and provide superior reliability with a long maintenance life. Read more...

More Product Announcements from DFT Inc.
Clippard

Need a valve that can withstand harsh conditions? Clippard’s Corrosion-Resistant EV Series takes our renowned EV Series line to the next level with superior protection against corrosion. Read more...

More Product Announcements from Clippard
McWane Plant and Industrial

The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. Read more...

More Product Announcements from McWane Plant and Industrial
McWane Plant and Industrial

Swing check valves are probably the most misunderstood valve in
the municipal water works industry. What causes a check valve to
slam? How can we prevent it? How does the design of a swing check
valve make it susceptible to slam? Why are there so many closure
devices available?
To answer those questions, read the white paper today. Read more...

More Product Announcements from McWane Plant and Industrial
Prosys

Lubricants are the backbone of machinery, reducing friction, preventing wear, and boosting performance. That’s why getting the packaging just right is so crucial—because every drop counts.
Whether you're filling small containers for retail or or 14oz cartridges for industrial applications, ProSys ensures your products are packaged with precision and care. Our innovative... Read more...

More Product Announcements from Prosys