Parker Sporlan GC and FGB valve families are stepper motor driven pressure regulating valves, designed specifically for transcritical R-744 refrigeration systems. Read more...
More Product Announcements from Parker Sporlan DivisionHere at lndelac Controls, we strive towards innovation and encourage new ideas so we can continue to offer reliable actuator products to fit the electric actuator needs of our customers and the market. Read more...
More Product Announcements from Indelac Controls, Inc.Here at Indelac Controls, we strive towards innovation and encourage new ideas so we can continue to offer reliable actuator products to fit the electric actuator needs of our customers and the market. In this effort, Indelac has designed a submersible enclosure option compatible with our popular M Series and SNS4-15 Series Electric Actuators. Read more...
More Product Announcements from Indelac Controls, Inc.Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and cold temperature resistant; it is able to maintain a high coefficient of friction during most app... Read more...
More Product Announcements from Atlantic Rubber Company, Inc.TR1HT - High Temp - 1SN/R1AT
General Applications: Wherever low or continuous high temperatures or
fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life
under "normal" conditions is desired.
Construction:
Tube – Black tube, specifically compounded for... Read more...
King Bee™ KBEE™ Series 2 in. ID and 60 ft Standard Length Polyethylene Liquid Suction and Wastewater Hose Read more...
More Product Announcements from Kuriyama of America, Inc.The new EHS series is precision-engineered
General Applications:
- Air hammer
- Heavy construction
- Mining
- Petroleum transfer
- Quarry operations
- Rock drilling
- Washdown
- Water jetting
Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing.
Construction: Tube – Oil resistant synthetic rubber and biodegradable hydraulic fluids. Reinforcement – Four/six high tensile steel spirals.
Cover – Abrasion, ozone and hydrocarbon resistant synthetic rubber. Read more...
Check valves are designed to allow flow in one direction only.
They are used to prevent back ward flow through devices that are designed for directional flow Read more...