Kuriyama’s unique Tri-Couple™ fitting design (Patent Pending) eliminates the need for separate fittings when using clamps, sleeves or ferrules. The same great quality Kuriyama couplings are redesigned for maximum inventory control. They are available in Aluminum, ALSH, 316 Stainless Steel, 304 Stainless Steel and Ductile Iron materials. The Tri-Couple™ design is also av... Read more...
More Product Announcements from Kuriyama of America, Inc.Hypodermic tubing refers to precise, small sizes used in many medical devices. These ultra-thin tubes are crucial for fluid delivery, laboratory instruments, and medical tools, offering versatility and high performance. Read more...
More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.Did you know, we offer digital remote monitoring to keep an eye on your vacuum pumps AND systems in real time?
Why is this important?
To reduce unplanned downtime
Predict and prevent breakdowns
Optimize performance and energy efficiency
With advanced diagnostics and performance tracking, proactively identify potential issues BEFORE they become costly failures, s... Read more...
Energy loss “0”
There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. In addition, it can accurately measure from low pressure to rated pressure. Read more...
More Product Announcements from Aichi Tokei Denki Co., Ltd.How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance Read more...
More Product Announcements from Vooner FloGard LLCHere's a custom 3-way ball valve with a specialized flow path, unique 3rd port and limit switch, in natural polypro with socket fusion connections...an unusual valve, to be sure. Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic Positioners. 3/8″ – 4″ valve sizes, 2-way and 3-way. Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.MiniVisc 3000 is a portable kinematic viscometer ideal for on-site oil analysis. It offers lab-quality viscosity measurements with minimal sample. Featuring a temperature-controll
Direct Acting High-Speed Servo Valve The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption. The result is high-speed response (1.5 msec fr... Read more...
More Product Announcements from Exsenco, LLCZoomLock MAX jaw kits are available in a 3-jaw starter kit with the most popular sizes for residential service. Read more...
More Product Announcements from Parker Sporlan Division