Vortec

The Carolina Paper Company was facing a challenge because the process of cutting large parent rolls of paper into smaller sections was generating heat and hindering equipment performance. By using a Vortec Cold Air Gun, the Carolina Paper Company was able to cool their blades effectively which increased their production and quality of their products. Read more...

More Product Announcements from Vortec
Busch Vacuum Solutions

Protective gas prevents electrical flashover

High voltage can result in an electric short circuit made through the air, even without direct contact. Gas-insulated switch panels prevent this undesired effect. Using vacuum pumps that are very often manufactured by BUSCH, they are evacuated before being filled with insulating gas.
Air does conduct electricity, albe... Read more...

More Product Announcements from Busch Vacuum Solutions
Busch Vacuum Solutions

Lithium-ion batteries are at the heart of e-mobility. Key processes during their manufacture are performed under vacuum. BUSCH has the proper vacuum pumps for various requirements.
Lithium (Li) is the lightest of the solid elements and its electrically charged ions move extremely easily. Li-ion batteries – the ones in cars being rechargeable – can store more charg... Read more...

More Product Announcements from Busch Vacuum Solutions
Kuriyama of America, Inc.

When the situation calls for a hose that performs well in the cold, there’s no better option than the Tundra Air and Water Hose by Kuri Tec. Other hoses become stiff and hard to handle once the temperature begins to drop. However, Tundra hoses are made with specially engineered, high grade PVC resins, designed to remain flexible at very low temperatures and making it the official c... Read more...

More Product Announcements from Kuriyama of America, Inc.
Compact Automation

Compact Automation Products cylinders are designed for limited space and weight applications.

Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices.
Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and fact... Read more...

More Product Announcements from Compact Automation
Beswick Engineering Co., Inc.

Beswick snap type quick disconnect QDC-101-I (internal side) and QDC-102-E (external end), allows for quick tube connections and disconnections in a space saving package. Simply push the two halves together until they latch to connect, and slide the knurled sleeve on the internal side back to disconnect. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
HydraCheck Inc.

Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections according to DIN 2353. Read more...

More Product Announcements from HydraCheck Inc.