ENERGY SAVINGS WITH HIGH-EFFICIENCY VACUUM PUMPS
Climate change is one of the biggest concerns of our time.
Energy production and consumption are two of the largest polluters, responsible for over half of all harmful greenhouse gas emissions.
Our team is committed to helping our clients decrease their energy consumption. Vacuum solutions from Busch can reduce... Read more...
More Product Announcements from Busch Vacuum SolutionsBusch is your partner of choice for industrial vacuum systems
Busch offers vacuum system solutions. This means we are your partners in a process. We don’t just ship you a vacuum pump.
We work together on each step to create a fully operational, sustainable, custom-fit system. From initial analysis to design, from installation to top quality service.
No matter you... Read more...
DOT Air Brake Tubing
General Applications:
• Auxiliary air systems
• Trailer air brake systems
• Truck, bus and commercial vehicle air brake systems
Construction: Specially designed polyester compounds
Service Temperature Range: -85°F (-65°C) to +200°F (+93°C)
Features and Advantages:
• Superior Flexibility... Read more...
Sometimes you just need a little more power. Our vacuum pumps can easily handle it. With a variable speed drive (VSD) from Busch, you are optimally prepared for peak demand. But even in times with less demand, we won’t let your electricity costs explode. 20% more power* or 60% less speed is no problem for our motors. Each speed is infinitely variable, either manually or automatical... Read more...
More Product Announcements from Busch Vacuum SolutionsUnderstanding how to use an air valve with vacuum can be valuable information, because air valves can be easier to source and less expensive than valves designed specifically for vacuum applications. Check out this quick video to learn more. Read more...
More Product Announcements from ClippardThe Busch abatement systems (GABA) are newly launched for treatment of exhaust gases from a vacuum pump used in semiconductor applications. Read more...
More Product Announcements from Busch Vacuum SolutionsAvoiding Unscheduled Downtimes in Semicon Fabs with Preventive Vacuum Service
The global demand of computer chips is so high now, that existing product capacities can’t keep up. Unscheduled production downtimes in Semiconductor fabs must be avoided by any costs. Busch Vacuum Solutions developed a new service concept that ensures the availability of the vacuum supply,... Read more...
More Product Announcements from Busch Vacuum SolutionsRotork provides critical fire safety duties on Turkish subway
Rotork has installed over 150 RC200 pneumatic actuators to perform critical safety functions on a railway line in Turkey. Actuators operating fire dampers on an extension of the Kadıköy Kartal Tavşantepe metro line to the Sabiha Gökçen airport in Tukey has ensured the safety of passengers. The... Read more...
More Product Announcements from Rotork plcWhether isolating subatomic particles or simulating the conditions of space, ultra-high and extreme high vacuum are at the center of the human search to understand the physical universe. Mastering the creation and maintenance of vacuum is critical to the pursuit of advanced research of the natural world. This new online resource provides the tools you need. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsBeswick QDE3NL/QDI3NL non-latching/blind-m