Win Source Electronics

Win Source offers the SOFNG TF-15×15 MicroSD card, a compact 15 × 15 format built to universal MicroSD standards for compatibility across devices. Supported by the latest speed classes, it suits 4K video recording, gaming, wearables, IoT devices, and industrial automation designs, with low power consumption and reliability testing to industry standards. Read more...

More Product Announcements from Win Source Electronics
Daitron Co., Ltd.

  • Complies with MIL standard , Small and Highly Reliable
  • Stainless Metal Housing - Less corrosion
  • Superior airtight(1 x 10-10Pa m3 /sec) with glass sealing(helium gas test)
Read more...

More Product Announcements from Daitron Co., Ltd.
ERSAELECTRONICS PTE. LTD.

XC7A50T-2CPG236I from AMD is a field-programmable gate array featuring Artix-7 FPGA, 52,160 system logic cells, and 120 DSP48E1 slices. It is designed for industrial control, communications, video, and real-time digital signal processing. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
Shenzhen QH Industrial Co., Ltd

M12 connectors provide reliable circular connections with a 12 mm locking thread, designed for harsh industrial environments and supporting sensors, fieldbus, and Ethernet applications across automation and control systems. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd

GX12 Industrial Connector: Secure, Reliable Connectivity for Demanding Applications

Need a reliable connector for industrial equipment, automation systems, sensors, or control applications? Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
Win Source Electronics

Mid-density Cyclone II FPGA with 50,000 logic elements, 150 multipliers, and 594 Kbits RAM, ideal for embedded systems, imaging, and control applications. Read more...

More Product Announcements from Win Source Electronics
Beckhoff Automation LLC

Beckhoff Hybrid Connectors for One Cable Automation Boost Flexibility and Efficiency

Beckhoff has set a milestone in One Cable Automation (OCA). The company’s ECP and ENP connector series combine industrial power with signal and data communication via OCA to significantly reduce cabling work and expense. With emphasis on modularity, a uniform data core, and full compatibilit... Read more...

More Product Announcements from Beckhoff Automation LLC
Beckhoff Automation LLC

Beckhoff has expanded its TwinCAT IoT product portfolio with support for the Open Charge Point Protocol (OCPP). This leverages the WebSocket protocol recently introduced for the TwinCAT IoT driver.

OCPP standardizes communication between charging stations for electric vehicles and their associated central management systems. Combined with the new EL6761 EtherCAT Terminal, which se... Read more...

More Product Announcements from Beckhoff Automation LLC
OnLogic Inc.

EdgeLogic SoftPLCs from OnLogic deliver the processing power required to consolidate complex automation functions into a single deterministic platform. Engineered for industrial automation, EdgeLogic edge controllers combine pre-validated CODESYS logic, HMI functionality, and gateway capabilities to simplify control systems, reduce physical footprint, lower total cost of ownership, and e... Read more...

More Product Announcements from OnLogic Inc.
OnLogic Inc.

The Helix 300 Series is built to withstand conditions that would bring conventional hardware to a halt, ensuring continuous operation where it matters most.

Best for: Next-generation processing efficiency, native multi-gigabit networking, and advanced virtualization deployments.

Key specs: Intel N-Series processing, up to 16GB DDR5 memory, native 4x 2.5... Read more...

More Product Announcements from OnLogic Inc.