Molex's DuraClik connectors are available in 2 to 15 circuit sizes. The connectors come standard in embossed tape and without vacuum tape. The DuraClik family is currently available in a right-angle style, with a vertical type in development. Read more...
More Product Announcements from DigiKeyThe availability of machines and plants is a precondition for maximum productivity. Prolonged downtimes may not just be expensive but may also mean that customers begin to lose trust. Sirius Innovations offers you the unique and comprehensive portfolio of Industrial Controls. Modular and Easy-to-Integrate, Sirius Control Products can be planned and built into a control cabinet with ease. Read more...
More Product Announcements from DigiKeyMolex's PowerWize high-current wire-to-board/wire-t
Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors (“Plastronics”), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment, as well as custom connectors for industrial applications. Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply. Read more...
More Product Announcements from DigiKey1.00 mm pitch enables all generations of PCI Express signaling designs and supports 32GT/s (Gen 5 )16 GT/s (Gen 4), 8.0 GT/s (Gen 3), 5.0 GT/s (Gen 2), and 2.5 GT/s (Gen 1) Read more...
More Product Announcements from Rego Electronics Inc.3 mounting types as options in right angle top mount, right angle reverse and vertical mounted, available in heights at 4.0, 5.2 & 8.0mm Read more...
More Product Announcements from Rego Electronics Inc.LGA 4677 Socket
TE Connectivity’s (TE) next-generation server processor LGA 4677 socket provides more connections between main board and CPU. Designed for the needs of new generation processors, these sockets support bandwidth intensive operations and contain a greater number of memory channels – greatly expanding input/output capabilities. Read more...
More Product Announcements from TE ConnectivityTE’s mini I/O connector offers fast speeds and easy in-the-field installs. Read more...
More Product Announcements from Heilind Electronics, Inc.OneBlade 1.00mm Wire-to-Board Connector system’s modular design provides versatility to lower inventory management costs – a smart solution during supply chain disruptions. Read more...
More Product Announcements from Heilind Electronics, Inc.