Molex Signal Tech Industrial Ltd.

Mission-critical systems are exposed to different harsh environments, high level of radiation and extreme vibration. Providing a high-quality RF/microwave transmit signal is crucial for all mission-critical RF electrical systems. Smiths Interconnect's Semi-rigid cable assemblies are well-suited for mission critical applications including Satellite Payloads (GEO/MEO and LEO constellations... Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.

M12 connectors offer robust and compact connectivity solution that has been developed to address specific application environments where space and weight are key concerns. The M12 Series offer a time-saving, reliable and tool-free solution. Qualified to French and European rail standards. Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.

HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance. Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.

Battery Contacts and Dovetail Connectors

Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with custom tooling. Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
DigiKey

Phoenix Contact’s E-Mobility Generation 4 CHARX charge inlets allow high-power charging up to 250 A continuous and up to 500 A on a temporary basis. The generation includes a version with a cable cross-section of 95 mm2 for DC charging at the higher amps. Read more...

More Product Announcements from DigiKey
Heilind Electronics, Inc.

Space-saving design allows the 3M Socket 451 and 3M Header 452 to compensate for smaller and more crowded PCBs. Read more...

More Product Announcements from Heilind Electronics, Inc.
Molex Signal Tech Industrial Ltd.

Whether for testing high performance computing, wearables or other automotive chips, Kepler is the only solution that provides two-axis of motion during a single actuation of the socket, an innovation set to pioneer the semiconductor test industry. As a result, Kepler provides a boosted first pass yield, enhanced production reliability, and extended maintenance intervals..Benefits:

. Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
Fujipoly® America Corp.

The compression characteristics of thermal gap fillers should be key considerations during a product’s early design phase. For applications that have delicate components or widely varying gap distances, Fujipoly® created a line of Low Compression Force gap filler pads. These TIMs help avoid overstressing the printed circuit board (PCB) and fragile solder joints as the in... Read more...

More Product Announcements from Fujipoly® America Corp.