Flexible Circuit is proud to be able to say that “We Go Where Others Will Not” when it comes to helping you with design solutions utilizing multi layer flex circuits. Read more...
More Product Announcements from Flexible Circuit Technologies, Inc.Flexibility with the Six-layer Rigid Flex gives options for your specific applications!
Two flex layers and Four rigid - or - Four flex layers and two rigid! Read more...
More Product Announcements from Flexible Circuit Technologies, Inc.Rigid flex circuits combine the best of both rigid boards and flex circuits integrated together into one circuit. Rigid flex circuits provide higher component density and better quality control. Read more...
More Product Announcements from Flexible Circuit Technologies, Inc.Flat flex circuits distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared to traditional cabling. Read more...
More Product Announcements from Flexible Circuit Technologies, Inc.A double sided flex circuit is a circuit having two conductive layers, one on each side of the base layer of polyimide within the circuit. Trace patterns, specific to your needs, can be created on both sides of the substrate film and can be connected where desired with copper plated through-holes.
Read more...
Achieve superior savings by attaining expert design support on the front end of your Single Sided Flexible Circuit program!
More Product Announcements from Flexible Circuit Technologies, Inc.
A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better models also minimize the change in transmission line impedance. Read more...
More Product Announcements from Rego Electronics Inc.Product Series -
Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin.
Features & Benefits -
PCB space saving
Many types available for selection
Up to 45A DC per pin Read more...
Fujipoly® Zebra® Gold 8000A elastomeric connectors transfers both data and power between parallel components and circuit boards while exhibiting a remarkably low electrical resistance of less than 25mΩ.
This interconnect component is constructed from a low durometer silicone core that is wrapped with 100 parallel rows of flat, gold-plated copper wires per inch. This... Read more...
More Product Announcements from Fujipoly® America Corp.Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance extension solution. Please refer to below information.
Product Series -
1x1 port with various o... Read more...