Omnetics Micro Circular Series (spaced at .050" / 1.27 mm centerline-to-center
Omnetics Expedited 3D Models with the designers in Mind…..
There are several key benefits of using 3D design and 3D modeling within todays interconnect world. Advantages include simplicity, automation as well as interactive analysis for the designers themselves. Unfortunately for connector makers, often lost in translation is the physical connector itself. Connectors, altho... Read more...
More Product Announcements from Omnetics Connector CorporationOmnetics Connector Corporation's high reliability Micro-D connectors are now available with mixed power/signal contact layouts to allow designers the ability to achieve their optimal layout and performance. Read more...
More Product Announcements from Omnetics Connector CorporationProduct Series -
A full series of vertical, right angle and straddle mount types connectors
Features & Benefits -
Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Read more...
Product Series -
Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors.
Features & Benefits -
A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design enables customers choose their own number of power and signal pins and the way those pins line up. Read more...
May the “ Magnetic Forces ” be with you.
Omnetics’ Nano Strip connectors encompass an ultra-low profile and rugged form factor, making it an ideal interconnect solution for a number of design challenges currently plaguing today’s engineering community. From inside the box to board-to-board connections, this family of Nano-miniature connectors makes the toug... Read more...
More Product Announcements from Omnetics Connector CorporationFor years, standard D-sub-miniature connectors (MIL-DTL-24308) were the poster child in relation to overall ruggedness and reliability when it came to interconnect greatness. However, much of this has changed with the influx of today’s digital explosion.
an impact size and weight are pla... Read more...
More Product Announcements from Omnetics Connector CorporationRego is specialized in tailor made thermal module business. We take advantage of diversified heat sink technologies such as extrusion, skive, forge, stamp, die casting & CNC machining. According to different need of each project, our design engineers will integrate heat pipes, vapor chambers, cooling fans into a tailor made thermal module. Read more...
More Product Announcements from Rego Electronics Inc.Product Series -
Micro SIM card PCB mount socket
Features & Benefits -
Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism
High quality, high reliability
Target Market -
Embedded Boards, Vending Machine, Industrial Cell Phone Read more...
Mini SAS HD Connectors ( SFF-8643 )
Product Series-
1X1, 1X2 Internal board connector and cable assemblies provide end-to-end application solutions
Features & Benefits -
The Mini-SAS HD product provides greater port density (11mm port-to-port) versus the existing Mini-SAS 2.0 product (19mm port-to-port). Rego’s Mini-SAS HD product is fully co... Read more...