Achieving Precision and Reliability: Best Practices for Operating and Maintaining Temperature Humidity Chambers
Monday, August 07 2023
Temperature humidity chambers allow you to evaluate the performance and reliability of various products under different environmental conditions. To ensure consistent and accurate results, it’s important to operate and maintain... Read more...
More Product Announcements from ESPEC North America Inc | Qualmark Products and ServicesRevolutionizing Products: How HALT Testing Streamlines Every Step
Monday, September 18 2023
In the highly competitive world of product reliability, finding an edge is critical. This is where highly accelerated life testing, or HALT, comes into play.
More than just a testing methodology, HALT is a transformative process that streamlines every aspect of product... Read more...
More Product Announcements from ESPEC North America Inc | Qualmark Products and ServicesMany technologies including HVAC, electronics, battery cooling, and electric motors count on vacuum techniques to assure eVehicle performance. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsHYT 939 and HYT 939p- the specialist for compressed air
Characteristic Features
- Measuring range 0 .. 100% rH, -40 ... 125°C
- Resistant to pressure up to 16 bar (upon request - HYT 939p)
- I2C protocol for humidity and temperature (address 0x28 or alternative address)
- Accuracy ±1.8% rH, ±0.2°C<.....
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method.
Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample. Read more...
More Product Announcements from CO2Meter.comWith so many carbon dioxide safety system options on the market it becomes difficult to make the correct purchasing decision. Which monitors meet my requirements? Which systems can integrate with my set-up? And above all, which systems are going to ensure safety for myself and the staff? Read more...
More Product Announcements from CO2Meter.comHow Critical is Measurement of Temperatures in the Aluminium Industry? Read more...
More Product Announcements from LANDSTEGO's Smart Sensor gives you eyes where you can't be
- QUICK INSTALLATION
- LARGE OPERATING RANGE
- IO-LINK ENABLED
Lithium batteries provide eVehicles with a large operating range and fast recharging. Agilent solutions support their production process and quality. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent.
Qualmark Non-Nitrogen HALT
New Qualmark HALT system with ESPEC cascade refrigeration eliminates the need for liquid nitrogen (LN2), fusing mechanical refrigeration and repetitive-shock technologies for the ultimate combined testing... Read more...
More Product Announcements from ESPEC North America Inc | Qualmark Products and Services