ESPEC North America Inc | Qualmark Products and Services

Webinars

These live online webinars are conducted throughout the year featuring industry leading experts on HALT, HASS, HASA, and related accelerated reliability topics.

Private webinars can be arranged as an economical and expeditious way of introducing the technology to your teams, while receiving information specific to your application.

Seminars

... Read more...

More Product Announcements from ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services

QFUSION 300: QUALMARK HASS FEATURES

  • Six tables; workspace each: 27" x 19.2" x 11.3" (WxDxH)
  • Stainless steel interior construction
  • Painted exterior with two full opening doors
  • One viewing window per table
  • Access ports on back: two per table
  • Vacuum-jacketed manifold

Qualmark Control System:

  • A...
Read more...

More Product Announcements from ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services

The ENX112 chambers provide a test chamber large enough for testing full-size PV modules and other large products in the least amount of floorspace. Can be use for panels 1.2m x 2m or larger.

These models provide a variety of performance capabilities to meet maximum or minimum change rates in IEC or UL test standards. Incorporated are the features of our smaller Platinum an... Read more...

More Product Announcements from ESPEC North America Inc | Qualmark Products and Services
LAND

Our Slag Detection System simulation video demonstrates the accurate and rapid detection of the onset of slag carry-over. When slag appears, and exceeds an operator defined amount, an alarm is automatically triggered and the tap is terminated. This reduces slag carry-over, delivers improved yields, higher-quality steel and reduces costly downstream processing. Read more...

More Product Announcements from LAND
Baker

When used in conjunction with a hypoxic incubator and/or a physiological cell culture workstation CondoCell can provide true, continuous physiological control over the entire cell culture system. Read more...

More Product Announcements from Baker
Cincinnati Sub-Zero Products

Save Floor Space - Expandable for Future Test Applications

Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexibility and the ability to test more product in the same workspace. Read more...

More Product Announcements from Cincinnati Sub-Zero Products
Gurley Precision Instruments

Combination of low, standard and high pressure Gurley Densometers and smoothness testers

Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material.

By utilizing state-of-th... Read more...

More Product Announcements from Gurley Precision Instruments