Gurley Precision Instruments

The Model 4320 Programmable Digital Timer is designed specifically for all Gurley Densometers and High Pressure models. Read more...

More Product Announcements from Gurley Precision Instruments
Gurley Precision Instruments

The most popular Densometer sold for measuring porosity and air permeability in materials of average values. With options such as smaller orifice plates, materials of lower permeability may be effectively tested. By using a 5 oz. cylinder, materials of a higher permeability can be tested (Model 4118). Read more...

More Product Announcements from Gurley Precision Instruments
Busch Vacuum Solutions

Leaks in vacuum systems can cause considerable damage in sensitive industrial processes. Vacuum pumps may fail or require more frequent service. The output quality can suffer, and losses in energy efficiency can occur. As a result, energy costs and overall operating costs increase drastically.
Our TAPIR leak detectors have been specially designed to avoid all these problems. They ca... Read more...

More Product Announcements from Busch Vacuum Solutions
Control Instruments Corp.

Add monitoring equipment like the PrevEx Flammability Analyzer to the outlet of your scrubber to stay safe. It's extremely short response time allows quick reaction to prevent fire or explosion. Read more...

More Product Announcements from Control Instruments Corp.
Control Instruments Corp.

Control Instruments' PrevEx is our flammability analyzer for lower flammable limit monitoring (LFL/LEL). Learn the top 10 reasons to use the PrevEx on ovens and dryers. Read more...

More Product Announcements from Control Instruments Corp.
Shaw Moisture Meters

Over time, dewpoint instruments can lose their accuracy. There are many reasons for these changes: exposure to contaminants, age, incorrect operation and sensor deterioration. Without regular calibration, you cannot ensure the accuracy of the dewpoint equipment used for trace moisture measurement. Regular service and calibration will maintain the accuracy and reliability of your dewpoint... Read more...

More Product Announcements from Shaw Moisture Meters
Cincinnati Sub-Zero Products

CSZ Z-Plus environmental chambers are ideal for basic to accelerated stress testing with temperature/humidity. Sizes from 8 ft3 to 96ft3 of workspace, temperature from -34°C, -45°C, -70°C to 190°C and optional humidity from 10% to 98% RH. Rapid temperature transition rates are available up to 25°C/min. Read more...

More Product Announcements from Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products

CSZ's Z-Plus environmental test chambers are ideal for basic temperature cycling to accelerated stress testing. Z-Plus test chambers include more user-friendly functions and features at no extra cost with a variety of performance packages and over 110 different models in which to choose. Temperature chambers and/or humidity chambers are available. Read more...

More Product Announcements from Cincinnati Sub-Zero Products
MSA Safety

ELEVATING GAS DETECTION PERFORMANCE

The General Monitors® S5000 is built for extreme environments and conditions. Its rugged features and advanced sensor technology take reliability to a whole new level. Read more...

More Product Announcements from MSA Safety