ESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent.
Benchtops
SH Benchtop series temperature & humidity chambers with built-in water tank for easy installation. Included options: window and NIST calibration certificate.
Temperature range: -40 to 150°C
Humidity ra... Read more...
ESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent.
Temp Cycling
The Global-N temp cycling chamber offers 4 or 16 cu. ft. interior, fast performance (5° to 20°C/minute), conveniently compact footprint, with a quiet built-in air-cooled condenser.
Temperature ran... Read more...
More Product Announcements from ESPEC North America Inc | Qualmark Products and ServicesESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent.
Thermal Shock
TSE-12-A Small thermal shock chamber requires only electric utilities. Included options: chart recorder and NIST calibration certificate.
Cold zone: -65° to 0°C (precool to -80°C)
Hot zone: 60° to... Read more...
ESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent.
Reach-ins
Platinous temperature & humidity chambers with easy touch-screen operation. Included options: window, chart recorder, second shelf, water filter, and NIST calibration certificate.
Temperature range: -70 to 180... Read more...
More Product Announcements from ESPEC North America Inc | Qualmark Products and ServicesESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent.
Benchtops
SH Benchtop series temperature & humidity chambers with built-in water tank for easy installation. Included options: window and NIST calibration certificate.
Temperature range: -40 to 150°C
Humidity ra... Read more...
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or CO2, which have plagued electrochemical DO sensors. The sensor’s unique design integr... Read more...
More Product Announcements from Hamilton CompanyGENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit consists of the Gurley-Cobb test apparatus, its 10-kg roller and a supply of blotting paper.... Read more...
More Product Announcements from Gurley Precision InstrumentsThis new HALT system with ESPEC cascade refrigeration eliminates the need for liquid nitrogen (LN2), making basic HALT testing possible for customers and locations where traditional HALT systems just aren’t feasible. Whether LN2 is too difficult or costly to attain and maintain, or just not possible, this is your answer. Read more...
More Product Announcements from ESPEC North America Inc | Qualmark Products and ServicesOur strength lies in our ability to provide custom solutions to complicated testing needs. Read more...
More Product Announcements from Cincinnati Sub-Zero ProductsMechanically robust, chemical resistant and dew formation resistant, the digital humidity sensor with only 10.2 x 5.1 x 1.8mm size offers the widest application window and an optimal price performance ratio. Read more...
More Product Announcements from Innovative Sensor Technology IST USA Division