A company that manufactures plastic additives, acrylic coatings, emulsion products and monomer acrylates which are used in products that are a part of everyday life, wanted to monitor the outlet of the steam stripping column for residual solvent from the wastewater. They chose PrevEx Flammability Analyzers because they have a very fast response time... Read more...
More Product Announcements from Control Instruments Corp.A company that manufactures industrial inorganic chemicals that serve markets ranging from food to building and construction and from heath and medicine to transportation, wanted to monitor the tank headspace for flammable gases and vapors to prevent a fire or explosion. Read more...
More Product Announcements from Control Instruments Corp.A company engaged in the manufacturing of synthetic resins, plastics materials, and non vulcanizable elastomers, faced a danger of an explosion from the buildup of solvent vapors in the oven dryer atmosphere. They wanted to install a solvent vapor analyzer in each oven zone to warn operators when the LFL reached 25% and chose to install PrevEx Flammability Analyzers from Control Instrume... Read more...
More Product Announcements from Control Instruments Corp.One of the world's largest manufacturers of chemicals wanted to monitor the flammability of the drying oven to prevent a buildup of flammable solvent vapors that could cause an explosion. They needed an analyzer that could handle the resins present in the sampling atmosphere. They chose to install Control Instruments' PrevEx Flammability Analyzers on the drying oven. Read more...
More Product Announcements from Control Instruments Corp.Since 1923, GENUINE GURLEYTM film, sheet, tubing and paper-testing instruments have been the industry standards for measuring physical characteristics such as stiffness, flexibility, water absorption, softness, porosity, air-permeability and smoothness. Read more...
More Product Announcements from Gurley Precision InstrumentsDT-670 Series silicon diodes offer better accuracy over a wider temperature range than any previously marketed silicon diodes. Conforming to the Curve DT-670 standard voltage versus temperature response curve, Read more...
More Product Announcements from Lake Shore Cryotronics, Inc.Dual-purpose Remote Conditioners are designed to either deliver temperature-conditio
The extraordinarily small volume and surface area of IST’s P14 202 lends itself to unique solutions where space is limited or "smaller is better". Two such applications include white goods/appliances, and mobile devices such as cell phones. Read more...
More Product Announcements from Innovative Sensor Technology IST USA DivisionDue to mechanical robustness, high chemical stability, dew formation resistance as well as excellent long term stability, the typical areas of application are humidity measurement in saunas, applications in outdoor areas or industrial applications in the field of drying systems. Read more...
More Product Announcements from Innovative Sensor Technology IST USA DivisionIST provides exclusive humidity sensors with directly integrated platinum temperature sensors that cater to a wide range of applications.
A variety of different layouts and connections such as SMD and wired
configurations are available. Read more...