This month's Safety E-Book topic highlight is: Eliminating Hazards - From Control Instruments.
Three elements must be present for a flammable hazard to exist: fuel, oxygen, and a source of ignition. If any one of these elements is lacking, it is not possible to have a fire, which is why safety experts study ways to eliminate one of them.
The best way to control flammable ga... Read more...
More Product Announcements from Control Instruments Corp.Register for Control Instruments' on-Demand webinar: LFL Process Monitoring For Safety, Compliance, and Cost Savings. In this webinar, we’ll discuss the importance and advantages of proper LFL/LEL monitoring in process heating applications. Read more...
More Product Announcements from Control Instruments Corp.As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an ideal solution for customers with bulk cold storage needs. Read more...
More Product Announcements from Cincinnati Sub-Zero ProductsNew ABB emission monitoring solution helps the maritime industry achieve decarbonization targets
The launch of ABB’s CEMcaptain will help shipping comply with the sulphur emission regulations that were enforced in 2020, and keep in check their CO2 footprint. Read more...
More Product Announcements from ABB Measurement & AnalyticsEGNZ4-5NWL is the NEWEST member of ESPEC's Global-N product line. This compact model boasts a small footprint with a BIG testing impact via change rates that exceed any other models in this line up. Read more...
More Product Announcements from ESPEC North America Inc | Qualmark Products and ServicesDetermining the optimal quantity and location of flame and gas detectors is critical to ensure the detection system’s effectiveness. With mapping, it’s now easy to see if your fire and gas system is providing adequate coverage. Read more...
More Product Announcements from MSA SafetyThis product is the smallest HALT chamber in the industry and ideal for Lab settings, R&D, Universities, and anywhere that LN2 infrastructure/cost/
The Acme TwinSet and its microprocessor-based
The Tw... Read more...
More Product Announcements from Acme Engineering ProductsWorld-standard performance and features on a minimal footprint.
The Global-N chambers have temperature change rates from 5 to 20°C per minute. In addition, controlled humidity from 10 to 95% is an available feature. There are four sizes, with interior volumes of 12, 16, 28, and 35 cubic feet (380, 470, 800, and 1000 liters). They are compact, requiring the least amount of floo... Read more...
More Product Announcements from ESPEC North America Inc | Qualmark Products and ServicesESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent.
Benchtops
SH Benchtop series temperature & humidity chambers with built-in water tank for easy installation. Included options: window and NIST calibration certificate.
Temperature range: -40 to 150°C
Humidity ra... Read more...