TPS Elektronik GmbH

Air Flow: From front to rear

Dimensions (L*W*H)(mm): 435*86*600

Efficiency: 95%(DC to AC), 96%(AC to DC)

Input Current:≤88A(AC to DC), 87.8A(DC to AC)

Input Power: 50000W(DC to AC)

Input Voltage: 342-460VAC, 570VDC

Output Current: 87.8A(AC to DC)

Output Power: 50000W(AC to DC)

Output Voltage: 570VDC, 342-460VAC

Output Volt... Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Output Current: 0-10A

Output Power: 3000W

Output Voltage: 0-1000V

Type: 2U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function Generator Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Output Current: 0-6A

Output Power: 1000W

Output Voltage: 0-500V

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP

Housing: Desktop (table)

Human Interface: Touch panel & Menu

Special Feature: Function Generator, Resistance Read more...

More Product Announcements from TPS Elektronik GmbH
Hypersen Technologies Co., Ltd.

It is a high-precision optical calibration sensor. It can achieve absolute position correction and zero reset along two dimensions in the sensor plane, and has good impact resistance and durability. It can be applied in Automotive/ Logistics industry. Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.

This high-precision optical calibration sensor ensures absolute position correction and zero reset along two dimensions. With ultra-small light spots, 0.01mm repeatability, and strong light resistance, it is ideal for CNC tool positioning and dispensing tip alignment. Read more...

More Product Announcements from Hypersen Technologies Co., Ltd.
Marposs Corp

The Leak B-Tracer is an easily retooled, semi-automatic station for Leak Testing for Electrolyte Tracing, designed for sealed battery cells. It supports fast testing with a vacuum chamber system suitable for multiple cell formats and production stages. Read more...

More Product Announcements from Marposs Corp
Automationdirect.com

AutomationDirect has added METEcon multi-wire connectors that simplify complex industrial wiring while improving long-term reliability. Our expanded offering includes more inserts, housing components (including new 32B size), and configuration options without increasing complexity. With pole configurations from 2 poles plus ground up to 108 poles plus ground, screw or crimp terminations,... Read more...

More Product Announcements from Automationdirect.com
MarsMetal

Mars Metal stocks 100 elevator test carts, one of the largest inventories in North America, ready to ship anywhere in the US or Canada within 48 hours.

  • 500 lb total weight (8 × 50lb + 100lb cart)
  • Ergonomic, balanced design for easy handling
  • 1/4″ thick steel box frame built to last
  • ...
Read more...

More Product Announcements from MarsMetal
Altech Corp.

Altech pluggable terminal blocks help reduce wiring errors, save installation time, and support secure connections for industrial panel and harness based systems. Read more...

More Product Announcements from Altech Corp.
BinMaster, Inc.

BinMaster's VRX21, VRX31, VRX41, VRX61, and VRX71 vibrating probe models are now available with C/US Class II, Division 1 approvals for use in hazardous locations. Read more...

More Product Announcements from BinMaster, Inc.