Compact, lightweight, low ripple, excellent regulation and adjustable anode voltage. Arc and short-circuit protection standard. Read more...
More Product Announcements from Voltage Multipliers, Inc.Visit the Micross team, Eurosatory, June 15-19, Paris, France
Booth J390 Read more...
Chromatic confocal sensors uniquely solve the measurement pain points of transparent and semi-transparent materials. Featuring wavelength dispersion and coaxial optical design, they accurately detect the thickness, flatness and defects of glass, adhesive glue, optical films and transparent coatings without reflection interference, outperforming traditional laser and vision sensors. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object's surface height and displacement at Submicron level. It's a perfect choice for highly reflective materials such as metal or LCD.The whole sensor system consists of a sensor controller and one or more sensor heads. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Did you know that the new UNE-EN ISO 56008 establishes the foundations for measuring innovation operations in any company and improving their performance? Read more...
More Product Announcements from AENORKnow the requirements that must be met during the inspection of any type of equipment for the application of phytosanitary products, used in agriculture. Read more...
More Product Announcements from AENORStreamline your processes and increase your customer satisfaction by using the common language and framework for quality management, established in the UNE-EN ISO 9000:2026 standard. Read more...
More Product Announcements from AENORIt meets the necessary criteria for the safety of equipment subject to possible electrostatic discharge in explosive atmospheres. Read more...
More Product Announcements from AENOREXAIR’s Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function Read more...
More Product Announcements from EXAIRAir Flow: From front to rear
Dimensions (L*W*H)(mm): 435*86*600
Efficiency: 95%(DC to AC), 96%(AC to DC)
Input Current:≤88A(AC to DC), 87.8A(DC to AC)
Input Power: 50000W(DC to AC)
Input Voltage: 342-460VAC, 570VDC
Output Current: 87.8A(AC to DC)
Output Power: 50000W(AC to DC)
Output Voltage: 570VDC, 342-460VAC
Output Volt... Read more...
More Product Announcements from TPS Elektronik GmbH