Dataforth Corporation

Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations

Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of Compliance for use in Hazardous Locations. The equipment includes 31 MAQ®20 modules and four system backbones.

Sin... Read more...

More Product Announcements from Dataforth Corporation
TE Connectivity

Our AMP-LATCH ribbon cable interconnects offer quick, reliable connections without stripping or prepping wires. AMP-LATCH connectors, also known as ribbon cable connectors, are used to make the transition between ribbon cable and pc board (PCB) circuitry, with the primary function of connecting one board or subsystem to another. Read more...

More Product Announcements from TE Connectivity
Qualtek Electronics Corp.

Qualtek's tamper-resistant NEMA snap-in outlets provide several safety and security benefits in residential and commercial electrical installations. Read more...

More Product Announcements from Qualtek Electronics Corp.
Knick Interface LLC

Within electric vehicles, the lifespan of a battery hinges on the effectiveness of the battery management system (BMS). Monitoring parameters such as charge/discharge voltage, current, and temperature in each individual cell is crucial. Effective testing of BMS performance before installation is critical, and the P41000 high voltage transducer from Knick Interface is a vital tool in the... Read more...

More Product Announcements from Knick Interface LLC
LEMO USA, Inc.

LEMO provides two types of insulators 0B.511 (2 contacts) and 1B.512 (4 contacts + screen) compatible with Unshielded Twisted Pair (UTP) and Shielded Twisted Pair (STP), the new product is also available in a watertight version in the T series connector. Read more...

More Product Announcements from LEMO USA, Inc.
LEMO USA, Inc.

LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments using twisted pair technology. Read more...

More Product Announcements from LEMO USA, Inc.
Finder S.p.A. con unico socio

Providing the power needed to operate Finder’s PLRs (Programmable Logic Relays), the new power supply provides a 24 V DC supply voltage, and can handle high inrush currents.
The power supply is also surge protected – from surges attributable to the power grid, overheating, short-circuits, and those generated by other connected devices – ensuring a... Read more...

More Product Announcements from Finder S.p.A. con unico socio
Cincinnati Sub-Zero Products

Comprehensive chamber maintenance helps ensure the performance and longevity of your testing chamber. This article outlines an environmental test chamber maintenance plan to keep your chamber in utmost condition for years to come. Read more...

More Product Announcements from Cincinnati Sub-Zero Products