HydraCheck's Industrial Leak Detection Starter Kit is the most effective method of finding fluid leaks in an industrial environment. The starter kit is a perfect way to get into using oil dyes in your hydraulic system. Read more...
More Product Announcements from HydraCheck Inc.Need robust and reliable vacuum and leak detection solutions for cryotank production and testing? Agilent can help. Read more...
More Product Announcements from Agilent Technologies - Vacuum ProductsType 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switch
Features:
- 24 V DC, 60 W output
- Output adjustable between 24-28 V
- High efficiency (up to 91%)
- Low (< 0.4 W) stand-by...
Stacked QSFP 112G SMT Connectors and Cages from TE Connectivity (TE) support data rates of 400Gbps (gigabits per second) with superior signal integrity and meet 112G PAM-4 standards. These products are able to support a variety of requirements in data center and cloud computing by offering high density, backwards compatibility, design flexibility, and a broad portfolio of options. Read more...
More Product Announcements from TE ConnectivityMeet the Mi-BEAM (Modular intelligent-Bidirectional Energy AMplified) Series! Perfect for battery simulation/testing applications and beyond, it features power levels from 12 kW up to 37 kW. Learn more here. Read more...
More Product Announcements from AMETEK Programmable PowerCooner Wire has a wide selection of non-outgassing cables that use thin layers of FEP, PFA, & ETFE - in stock. Read more...
More Product Announcements from Cooner Wire CompanySames North America proudly announces the grand opening and dedication of its State-of-the-Art Powder Lab in Plymouth.
Our new Powder Lab stands as a testament to our commitment to innovation and excellence in the field of powder coating technology. This facility represents a significant investment in advancing research and development, providing a platform for Sames North America t... Read more...
Easy Installation, Space Savings
Flow rate is “visualized” using our long-cultivated ultrasonic technologies. Contributes to energy savings and production process solutions. Read more...
UNI-T US introduces the UTG9504T Elite-Series Arbitrary Waveform Generator: Precision, Versatility, and Unparalleled Performance Read more...
More Product Announcements from Uni-Trend USThe Centaur series high-speed, high-density, ruggedized connector system utilizes the advantages of Amphenol Aerospace's extensive legacy of Mil-Spec connectors and the latest in high-speed contact and connector technology. Read more...
More Product Announcements from DigiKey