The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness.
ID measurement range, mm 18...30
ID measurement error, mm ±0.05
Discreteness of indication, mm 0.01
Space resolution, points/turnover 700
Measurement depth from the pipe end, mm 155...307
Operation of... Read more...
More Product Announcements from RIFTEK EUROPE Sp. z.o.o.Qualtek Electronics now offers the latest evolution of USB technology with its USB 4 Type C cable assembly. Read more...
More Product Announcements from Qualtek Electronics Corp.Mini Probes - Ideal for Measurements in Confined Spaces
The Mini Probe is a compact, low profile transducer that is ideal for measurement in confined spaces, such as bores. The transducer is based on a parallel spring structure that ensures excellent repeatability over a long working life, even when rotated in bores that have key slots or lubrication ports.
A Tungsten... Read more...
Solartron's MicroFlex - Our Smallest Specialist Transducer Yet
MicroFlex, a Micro Single Leaf Flexure, which has Solartron quality ruggedness and accuracy in a tiny package; Just 5.5 mm high.
Key features:
- Measures just 16.5 long x 5 wide x 5.5mm High
- 0.4mm measurement range
- 17-7PH Steel Body for Maximum Performance<.../li>
Achieved low ripple noise of 1mVp-p (RFS series)
Medical standards certified (LFS, PFS series)
Low leakage current (RFS, LFS, PFS series) Read more...
More Product Announcements from Daitron Co., Ltd.When Oregon-based winery NW Wine Company was looking to double their bottling production, they turned to Rogers for a solution that would power a much larger operation. Read more...
More Product Announcements from Rogers Machinery Company, Inc.Nitrogen generation system upgrade helped a Pacific Northwest brewery save thousands and increase production efficiency. Read more...
More Product Announcements from Rogers Machinery Company, Inc.As SOFC technology pushes for higher efficiency and lower emissions, precise gas control becomes critical. This video highlights how Clippard's proportional solutions—like the stepper-controlled SCPV and fast-response Cordis CFC—deliver accurate, repeatable flow control with minimal warm-up and pressure drop to help optimize performance for clean energy systems. Read more...
More Product Announcements from ClippardClippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. Read more...
More Product Announcements from ClippardClippard's Cordis CFC Series delivers precise, stable flow control by combining fast MEMs sensing with integrated proportional valve technology in a compact, easy-to-integrate package. Read more...
More Product Announcements from Clippard