RIFTEK EUROPE Sp. z.o.o.

Laser probes RF609-Wi-Fi Series

Laser sensor is designed for non-contact measurement of geometric parameters of holes (diameter, ovality, roundness).

Diameter of the laser sensor body, mm 8.5; 15
Range of controlled diameters, mm 9.2 ... 19; 16 ... 48
Laser sensor linearity, % ±0.05 of the range
Depth of controlled holes, mm on request

Th... Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
Micro-Epsilon Group

Micro-Epsilon's surfaceCONTROL 3500 inspects geometry, shape and surface on diffusely reflecting materials such as metal, plastic and ceramics. Z-repeatability below 0.4 µm helps detect very small deviations in planarity and height. Read more...

More Product Announcements from Micro-Epsilon Group
Micro-Epsilon Group

Micro-Epsilon's thicknessGAUGE 3D sensor system provides precise 2D and 3D measurement of strip and sheet materials in production lines. It supports inline quality assurance where profile, geometry and surface data must be captured during continuous processing. Read more...

More Product Announcements from Micro-Epsilon Group
Cygnus Instruments Limited

For commercial diving teams under pressure to deliver accurate UT data quickly and safely, the Cygnus Underwater Diver Held Gauge sets a new benchmark. Built specifically for subsea and inland corrosion surveying, it delivers fast, accurate thickness measurements – even through coatings and heavy corrosion, while drastically reducing the operational burdens typically placed on dive... Read more...

More Product Announcements from Cygnus Instruments Limited
Micro-Epsilon Group

Micro-Epsilon reflectCONTROL uses deflectometry to measure the shape of shiny and reflective objects. A striped pattern is reflected by the target surface into the sensor cameras, enabling precise inspection of glossy surfaces. Read more...

More Product Announcements from Micro-Epsilon Group
Endress + Hauser – Sensors & Components

3 Reasons why you can trust capacitive ceramic pressure sensors

Silicon pressure sensors and their working principle are well known and commonly used. But do you have special requirements for your pressure measurement? Or do you simply want to learn more about a different working principle for pressure sensors?
Here are three good reasons why capacitive ceramic pressur... Read more...

More Product Announcements from Endress + Hauser – Sensors & Components
Micro-Epsilon Group

Micro-Epsilon's optoCONTROL 2700 supports high-precision inline quality assurance for diameter, gap, edge and segment measurements. Digital resolution down to 10 nm and real-time inclination correction simplify accurate production measurement. Read more...

More Product Announcements from Micro-Epsilon Group
BlockMaster Electronics, Inc.

We hope you never need a standby generator but we have the perfect terminal blocks for them! Read more...

More Product Announcements from BlockMaster Electronics, Inc.
E-Z-HOOK, a division of Tektest, Inc.

This piercing clamp is perfect for non-invasive, sensitive enviroments where safety is of paramount concern.

Wire clamp needle bed pierces wire, providing immediate connection through insulation. The XB wire clamp is a test lead that goes to a stacking shrouded right-angle banana plug. Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.

Non-invasive testing in live environments where safety is of paramount concern.

No more need to strip or cut wire to be tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.