Test probe with a clear acrylic 30” handle that can be unscrewed into two 15” halves for easy storage.
The 63340 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. Popular in energy and electrical industries for safe testing from a distance. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Future-looking processors know sustainability relates as much to the equipment, systems, and software they use as it does the environmental impacts of their decisions. Operations managing bulk material can have a profound impact on the planet, and there are ways that automation and digitization can help in measurement, reporting, and reaching short and long-term goals. Read more...
More Product Announcements from BinMaster, Inc.Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level indicators. Read more...
More Product Announcements from BinMaster, Inc.BMRX Rotary Level Indicators
See high-, mid-, low- levels with the BMRX-300 with the unique light ring cover. Fail-safe protection is built into every BMRX rotary, which alerts to a loss of power, a failure of the motor, or electronics errors. Read more...
More Product Announcements from BinMaster, Inc.BinMaster’s non-contact NCR-86 radar level sensor measures both liquids and solids. At the same time, its 3D Level Scanner for solids received ATEX certification to suit international markets. Differences in product technology prompt a feature-based comparison so operators get the most accurate performance in their vessels and materials. Read more...
More Product Announcements from BinMaster, Inc.Precise, peak performance in solids or liquids! The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Read more...
More Product Announcements from BinMaster, Inc.Chutes plug due to moisture, compaction, particle size, interlocking material, up-stream and down-stream equipment failure, buildup, foreign objects, and chute design. Detect them with the Flow Detect 2000. Read more...
More Product Announcements from BinMaster, Inc.BinMaster offers a range of level sensors that provide accurate measuring and mapping of content within bins and silos. These sensors play a leading role in utilizing cloud technology developments for a range of industries, including those in grain storage and handling. Read more...
More Product Announcements from BinMaster, Inc.Get inventory data instantly at the push of a button. The C-100 console mounts at a convenient location in the plant or a loadout. Employees can simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. The rugged NEMA 4X enclosure can be mounted indoors or outside. Read more...
More Product Announcements from BinMaster, Inc.Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick-set calibration, pro-shield protection, interference-free operation, and an adjustable time delay in every probe. PROCAP capacitance probes are simple to use, highly durable, and maintenance-free. Read more...
More Product Announcements from BinMaster, Inc.