Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick-set calibration, pro-shield protection, interference-free operation, and an adjustable time delay in every probe. PROCAP capacitance probes are simple to use, highly durable, and maintenance-free. Read more...
More Product Announcements from BinMaster, Inc.See multiple bins, silos and tanks located miles apart with one app and one login. BinCloud® inventory management software simplifies multi-site operations. Read more...
More Product Announcements from BinMaster, Inc.Bulk material acquisition and storage often involves a world-wide resource. Last-mile manufacturers seek seamless supplies, whether materials are delivered by truck or train, from Alabama or Australia. Artificial Intelligence built into supply chain software can connect dots. Read more...
More Product Announcements from BinMaster, Inc.The Strainsert Wireless Load Pin is a high-performance wireless telemetry solution. Read more...
More Product Announcements from StrainsertThese Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems. Read more...
More Product Announcements from Mouser ElectronicsEfficiency: 93%
Electrical Phase: 1
Input Voltage: 85-264Vac, 120-370Vdc
Number of Outputs: 2
Output Current: 6.3A
Output Power: 150W
Output Voltage: 24-28V Read more...
More Product Announcements from TPS Elektronik GmbHBandwidth: 100MHz
Max. Input Differential Voltage (DC+AC PK): 700V(200X), 70V(20X)
Noise(Full bandwidth):≤ 22mVrms(20X), ≤ 80mVrms(200X)
CMRR: >-26dB(100MHz), >-30dB(10MHz), >-60dB(100kHz), >-80dB(DC)
Delay Time: 11.7ns(20X), 11.7ns(200X)
Input Impedance: 6MΩ/1.67pF(different
- Dimensions (L*W*H)(mm): 101.6*50.8*27.1mm Efficiency: 88% Input Current: ≤1500mA Input Voltage: 90-264Vac, 127-370Vdc Output Current: 3A Output Power: 72W Output Voltage: 24V Weight: Approx. 140g
Introducing the Metrohm i-Raman NxG and Duo -
Full‑Spectrum Insight for Research, Development, and Quality
Workflows
Metrohm USA announces the launch of the i-Raman NxG and i-Raman Duo, two laboratory Raman systems designed to deliver actionable chemical insight across research, development, and quality environments. For scientists who need m... Read more...
More Product Announcements from Metrohm USA, Inc.Flexible Cables: How to Choose the Right Solution for Your Real Constraints?
Whether your flat flexible cable is integrated inside a control cabinet or an embedded system exposed to extreme vibrations, the requirements are not the same at all. While flat cables are essential for solving weight and space constraints, their reliability depends directly on the environment in which th... Read more...
More Product Announcements from Nicomatic North America