Flexible Cables: How to Choose the Right Solution for Your Real Constraints?
Whether your flat flexible cable is integrated inside a control cabinet or an embedded system exposed to extreme vibrations, the requirements are not the same at all. While flat cables are essential for solving weight and space constraints, their reliability depends directly on the environment in which th... Read more...
More Product Announcements from Nicomatic North AmericaWhen the "click" fails: Designing tactile feedback that lasts
Your user presses a button and nothing feels definite. They press again. On a medical device or a vehicle control, that half-second of doubt is a design failure, even if the signal technically registered.
Tactile feedback is not a detail. It is how the human body confirms that a command has been accepted, without l... Read more...
The Hidden Threat to Data Center Uptime
Diesel fuel degradation is a silent menace that can compromise the reliability of backup power systems. From the moment it enters your storage tanks, diesel fuel begins a steady process of deterioration—formin
Cooling: Fan 40mm
Dimensions (L*W*H): 150*81.5*40.5mm
Efficiency: 80PLUS
Output Power: 250W
Size: Flex ATX
Socket: C14
Weight: 0.73kg Read more...
More Product Announcements from TPS Elektronik GmbHConnector: 5.5*2.5*11mm 180°
Dimensions (L*W*H)(mm): 155*64*35mm
Efficiency: DoE Level VI
Input Voltage: 100-240Vac
Output Current: 4.74A
Output Power: 90W
Output Voltage: 19Vdc Read more...
More Product Announcements from TPS Elektronik GmbHNeed Custom Designed HV Power Supplies? VMI has a full staff of engineers and technicians to assist you with your project requirements, from design development to production manufacturing. Read more...
More Product Announcements from Voltage Multipliers, Inc.CircuitSeal™ hermetically encapsulates circuits and connectors in a chemically inert epoxy, protecting against moisture, corrosion, and electrical failure. It enables compact, lightweight designs, supports multiple connection types, and allows non-hermetic connectors to be sealed for cost-effective, high-reliability performance in harsh environments. Read more...
More Product Announcements from Douglas Electrical ComponentsThe PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. Read more...
More Product Announcements from Douglas Electrical ComponentsAll gloveboxes require power, signal, and data transfer without compromising the internal environment. Hermetic feedthroughs enable this while maintaining a reliable seal. Standard connectors like IEC C19 and NEMA 15 and 20 provide flexible, safe solutions based on voltage and current needs, ensuring consistent performance across a range of applications. Read more...
More Product Announcements from Douglas Electrical ComponentsConax Technologies’ Wake Frequency Solution Builder™ enables you to enter data for the specific SPA you need and receive immediate calculation results, based on ASME and IEC standards. If changes need to be made to the design, you’ll see exactly what they are. If the design is approved, you’ll see confirmation and you can contact Conax to purchase the SPA. Read more...
More Product Announcements from Conax Technologies