Mark-10's 2026 catalog provides clear and comprehensive information about every product in our lineup, so you can make informed decisions. Browse at your leisure, compare specifications, and find exactly what you are looking for without wading through vague descriptions or marketing fluff. Read more...
More Product Announcements from Mark-10 CorporationEasyMESUR® vs. IntelliMESUR®: Which Force Measurement Solution is Right for Your Needs? Read more...
More Product Announcements from Mark-10 CorporationThe thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom lenses, users can effortlessly switch between wide-area overviews and detailed analyses – all with a single system. Read more...
More Product Announcements from InfraTec GmbHCMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements.
Main features:
- Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins)
- 2mm pitch
- Board-to-board, board-to-wire,...
With its 1.27mm pitch, it achieves more than 40% space reduction compared to its parent CMM or 20% compared to standard Micro-D. Designed to meet the performance requirements of MIL 83513, it integrates key features such as reversed contacts, integrated 90° back protection and interchangeable hardware.
Suited to both board-to-board (thanks to its secure wiping length) and board-... Read more...
The P-616.65S 6-axis scanning and alignment stage provides great value in photonics and micro-optics alignment, featuring a wear-free flexure guiding system and a controller that enables the user to take advantage of its virtual pivot point. Read more...
More Product Announcements from PI (Physik Instrumente) L.P.Eteily Technologies introduces its flexible SMA Female - U.FL Cable Assembly, which connects tiny integrated RF modules to standard external antennas. This setup, which includes a 113 mm coaxial lead and a secure SMA female bulkhead connection on one end and a U.FL (IPEX/MHF) connector on the other, allows for simple integration of antennas with devices that employ small-form RF ports.
... Read more... More Product Announcements from Eteily Technologies India Pvt. Ltd.IsoSense Detection Kits (for MDI or TDI) are portable, economical sampling kits ideal for measuring vapor and aerosol levels of isocyanate compounds down to 1 ppb. Read more...
More Product Announcements from DOD Technologies Inc.Do You Fully Trust Your Measurement Data When Inspecting Parts? Read more...
More Product Announcements from FARO CREAFORMTerminal Blocks for EV Charging Stations Read more...
More Product Announcements from BlockMaster Electronics, Inc.