Ready to see how FLATREG can enhance your next instrument design? Read more...
More Product Announcements from IMI Life ScienceEngineered for OEM equipment manufacturers, our Mass Flow Controller combines high performance with a space-saving design. At its core is our advanced miniature proportional valve technology, delivering precise control in a compact form. Read more...
More Product Announcements from IMI Life ScienceSTEGO's ESS 076 measures the AC current of cables without contact. With the data provided, you can measure the electricity consumption and decrease your costs. Read more...
More Product Announcements from STEGOMolex delivers advanced medical solutions with miniaturized electronics and IoT-enabled devices, supporting compact, reliable technologies in both clinical and home settings. Their products support wearables, imaging and diagnostic systems, surgical robotics, and patient monitoring devices, offering enhanced signal integrity, and resistance to harsh sterilization processes. Read more...
More Product Announcements from Heilind Electronics, Inc.Mark-10's 2026 catalog provides clear and comprehensive information about every product in our lineup, so you can make informed decisions. Browse at your leisure, compare specifications, and find exactly what you are looking for without wading through vague descriptions or marketing fluff. Read more...
More Product Announcements from Mark-10 CorporationEasyMESUR® vs. IntelliMESUR®: Which Force Measurement Solution is Right for Your Needs? Read more...
More Product Announcements from Mark-10 CorporationThe thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom lenses, users can effortlessly switch between wide-area overviews and detailed analyses – all with a single system. Read more...
More Product Announcements from InfraTec GmbHCMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements.
Main features:
- Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins)
- 2mm pitch
- Board-to-board, board-to-wire,...
With its 1.27mm pitch, it achieves more than 40% space reduction compared to its parent CMM or 20% compared to standard Micro-D. Designed to meet the performance requirements of MIL 83513, it integrates key features such as reversed contacts, integrated 90° back protection and interchangeable hardware.
Suited to both board-to-board (thanks to its secure wiping length) and board-... Read more...
The P-616.65S 6-axis scanning and alignment stage provides great value in photonics and micro-optics alignment, featuring a wear-free flexure guiding system and a controller that enables the user to take advantage of its virtual pivot point. Read more...
More Product Announcements from PI (Physik Instrumente) L.P.