Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W
Single DC Outputs from 5VDC to 125VDC
Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC
Acopian Power Supplies launched their higher power LP2 switching power supplies rated up to 900 Watts. Models are available in both single and wide-adjustment DC output voltages rangi... Read more...
More Product Announcements from Acopian Power SuppliesThe LABMASTER® 175 is a highly accurate, easy-to-use measuring system. It uses a digital interferometer and laser light to precisely measure internal and external dimensions. Its unique design aligns the laser with the measurement path to eliminate errors and ensure consistent, calibration-level results. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.The JIB-PS500i provides three solutions to assist TEM specimen preparation. High throughput workflow is assured from specimen prepartion to TEM observation. Read more...
More Product Announcements from JEOL USA, Inc.By adopting the newly-designed user interface that allows for operation in Japanese environment, ”Easy, Immediate operation just for Anyone” has been realized. In addition, equipping a Kaufman-type etching ion source and a twin anode as standard, the JPS-9030 has a wide range of expandability such as a high temperature heating system and a gas cluster ion source. Read more...
More Product Announcements from JEOL USA, Inc.DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for... Read more...
More Product Announcements from Nicomatic North AmericaCustom cable design can feel overwhelming; there are many different factors that can affect material selection and many different materials to choose from. Read more...
More Product Announcements from Northwire, Inc.Northwire Cable Design Specialists and Application Engineers will help you navigate your complex requirements to develop a unique solution specific to your end application. Read more...
More Product Announcements from Northwire, Inc.Unlock greater HVAC performance by designing at the sub-system level. These connectivity solutions are tailored for the unique demands of motors, wire harnesses, compressors, control systems, and valves—improving efficiency, serviceability, and long-term reliability. Read more...
More Product Announcements from Heilind Electronics, Inc.Particle Counter for fixed installation / Modbus and RJ45 interface / analogue outputs 4 ... 20 mA for 4 measuring channels Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.