Engineers, process managers, and technicians rely on flow meters to deliver the precise, real-time data they need to handle, transfer, and store fluids safely and efficiently in applications from oil and gas production to precision manufacturing — and even healthcare. Read more...
More Product Announcements from Sierra Instruments, Inc.The SENTRY io® Controller offers a robust, easy to use platform for nearly any application and skill level. Modern touchscreen HMI supports intuitive setup, operation, and troubleshooting workflows. Read more...
More Product Announcements from MSA SafetyBlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Ultrasonic Doppler flowmeters are used in industrial and environmental applications to monitor the flow rate of fluids containing particles, such as wastewater. To determine the volumetric flow rate, the cross-sectional area of the liquid stream must be known, which depends on the hydrostatic pressure: capacitive ceramic pressure sensors can be reliably used in these flowme... Read more...
More Product Announcements from Endress + Hauser – Sensors & ComponentsHigh-Precision Ethernet-Based Data Acquisition with the New ibaN-2E Interface Card. The new ibaN-2E has highly accurate data transmission, delivering synchronization accuracy down to one microsecond. Read more...
More Product Announcements from iba America LLCDiscover how this versatile instrument, ideal for automotive, and power applications, can transform your testing workflow. Watch our video to see its innovative design and capabilities! Read more...
More Product Announcements from Uni-Trend USIndustrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this process by detecting oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Read more...
More Product Announcements from Arjay EngineeringAcopian Introduces Low Profile AC-DC Power Supply, Up to 900 W
Single DC Outputs from 5VDC to 125VDC
Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC
Acopian Power Supplies launched their higher power LP2 switching power supplies rated up to 900 Watts. Models are available in both single and wide-adjustment DC output voltages rangi... Read more...
More Product Announcements from Acopian Power SuppliesThe LABMASTER® 175 is a highly accurate, easy-to-use measuring system. It uses a digital interferometer and laser light to precisely measure internal and external dimensions. Its unique design aligns the laser with the measurement path to eliminate errors and ensure consistent, calibration-level results. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.