PCE-2500N Hardness Tester for Metals
Portable handheld pen-sized durometer for use with steel, iron, aluminum, brass, bronze, copper and more Read more...
Material Thickness Meter for non-destructive material testing / Video recording of screen content / Integrated DAC and AVG functions / A-scan display Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Data Logging Sound Level Meter / Frequency 31.5 ... 8,000 Hz / recording mode / measurement functions: HOLD, MIN, MAX / data update 500 ms Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Moisture Analyzer
Oven-drying moisture balance for weighing and halogen-heating samples to determine moisture content Read more...
The material flow tester is used for rapid testing of the melt mass flow rate of plastics. The material flow tester device is designed for both incoming goods inspection and continuous production monitoring. - Melting rate: 0.1 to 400.0 g / 10 min
- Heating temperature: 120 ... 400°C / 248 ... 752°F
- Measuring accuracy temperature: ± 0.2°... Read more...
Ultrasonic Flow Meter / Measurement of Flow and Volume Flow via Ultrasonic / Compatible with Various Pipe Materials and Fluids / Analog Output 4 ... 20mA / RS485 Interface Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Ultrasonic flowmeter with 32 GB data memory
Measuring range ±32 m/s / reproducibility ±0.5 % of measured value / different measuring probes / alarm limit values / 2.8 " LC display / for all media / optionally with DAkkS or ISO calibration certificate Read more...
Ultrasonic flowmeter with 32 GB data memory / measuring range ±32 m/s / reproducibility ±0.5 % of measured value / different measuring probes / alarm limit values / 2.8 " LC display / for all media / optionally with DAkkS or ISO calibration certificate Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.EMF measuring device with LCD display Measuring range up to 1800 V/m / 3-axis measurement / for mobile and fast use Read more...
More Product Announcements from PCE Instruments / PCE Americas Inc.Coating thickness gauge PCE-CT 26FN
For iron and non-ferrous substrates / Large measuring range / Rotatable color display / Low weight
- Measuring range up to 1500 µm
- Measurable substrates: Fe, NFe
- Probe: external
- Micro USB and Bluetooth interface
- Data storage for up to 600 measured values Read more...